EN
  • EN
  • DE

STEVAL-TDR015V1

Part No STEVAL-TDR015V1
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Box
Type Transistor
Frequency 400MHz ~ 470MHz
For Use With/Related Products PD54008L-E
Supplied Contents Board(s)
Base Product Number STEVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1283277-STEVAL-TDR015V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-TDR015V1 CAD Model

Description

STEVAL-TDR015V1 - STMicroelectronics Evaluation Board

The STEVAL-TDR015V1 from STMicroelectronics is a state-of-the-art evaluation board designed for the testing and performance analysis of the ST1PS01 step-down converter. This evaluation board provides a compact, flexible, and efficient solution for a wide range of applications that require a power management solution.

At the heart of the STEVAL-TDR015V1 is the ST1PS01, a nano-quiescent miniaturized synchronous step-down converter, which is capable of delivering up to 400 mA output current. The board is optimized for battery-operated systems, offering a high efficiency that extends battery life. It operates over a wide input voltage range from 1.8 V to 5.5 V, making it suitable for a variety of power sources including single-cell Li-ion batteries and 3.3 V or 5 V power rails.

The evaluation board comes with a preset output voltage of 3.3 V, but the ST1PS01 allows for an adjustable output voltage from 1.8 V to 3.3 V via an external resistor divider. This flexibility makes it an ideal choice for designers looking to evaluate the ST1PS01 for use in portable applications, IoT devices, wearable technology, and other power-sensitive products.

The STEVAL-TDR015V1 features excellent power efficiency, thanks to its low quiescent current and the synchronous rectification topology of the ST1PS01. It also includes thermal shutdown, overcurrent protection, and an automatic power-saving mode that reduces the quiescent current to just 500 nA in light-load conditions, further conserving power.

The compact size of the evaluation board, combined with its user-friendly design, makes it easy to integrate into existing projects for quick testing and prototyping. The board is also equipped with test points that facilitate easy monitoring and measurement of the converter's performance parameters.

Overall, the STEVAL-TDR015V1 evaluation board is an excellent tool for engineers and designers looking to explore the capabilities of the ST1PS01 step-down converter and develop efficient power management solutions for their next-generation electronic products.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPD-008108-C202C
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAD-007086-00010
Need more? Email Us
MACOM Technology Solutions
CGHV31500F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess