EN
  • EN
  • DE

ADL5602-EVALZ

Part No ADL5602-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR ADL5602
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Amplifier
Frequency 50MHz ~ 4GHz
For Use With/Related Products ADL5602
Supplied Contents Board(s)
Base Product Number ADL5602
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 910455-ADL5602-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADL5602-EVALZ CAD Model

Description

The ADL5602-EVALZ from Analog Devices Inc. is a robust evaluation board designed for the ADL5602, a high-performance RF/IF gain block amplifier that operates within the frequency range of 1800 MHz to 2700 MHz. This evaluation platform is an essential tool for designers and engineers looking to test the capabilities and features of the ADL5602 amplifier in various RF applications including base stations, satellite communications, and point-to-point radios.

Key Features of the ADL5602-EVALZ

  • Frequency Range: Designed to facilitate testing in the 1800 MHz to 2700 MHz range, making it suitable for a wide array of RF applications.
  • Gain: Provides a fixed gain of 15 dB which is beneficial for consistent signal amplification across the supported frequency band.
  • Input/Output Matching: The board is optimized for 50-ohm input and output impedance, ensuring minimal reflection and compatibility with standard test equipment.
  • Power Supply: Operates on a single 5V supply, simplifying power requirements for ease of use during evaluation.
  • User-Friendly: The evaluation board is equipped with SMA connectors for convenient connection to RF test setups.

Performance and Ease of Use

The ADL5602-EVALZ is tailored to deliver exceptional performance with minimal external components required. Its plug-and-play nature allows for immediate use, enabling quick and accurate assessments of the ADL5602 amplifier's performance. The board's layout is carefully designed to showcase the amplifier's low noise figure and excellent linearity, which are critical parameters in high-frequency signal chains.

Applications

Due to its broad frequency range and high gain, the ADL5602-EVALZ is an ideal solution for evaluating amplifier circuits in various applications, including but not limited to LTE, GSM, WCDMA, TD-SCDMA base stations, RF instrumentation, and microwave radio links. Its versatility and high performance make it an invaluable tool for development and testing in the RF domain.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAD-007086-00010
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us
MACOM Technology Solutions
CGHV31500F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,SERIAL PARALLEL,4MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $586.4662 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess