EN
  • EN
  • DE

LT8336EV#WPBF

Part No LT8336EV#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 40V, 2.5A LOW IQ SYNC STEP-UP SI / Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 2.5A 16-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tray
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 40V
Current - Output 2.5A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-TFQFN Exposed Pad
Supplier Device Package 16-LQFN (3x3)
Base Product Number LT8336
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT8336EV#WPBF,161-LT8336EV#WPBF,505-LT8336EV#WPBF,161-LT8336EV#WPBF-ND
Standard Package 624
Win Source Part Number 1317483-LT8336EV#WPBF
Ultra Librarian 3D Model Ultra Librarian LT8336EV#WPBF CAD Model

Description

The LT8336EV#WPBF is a high-performance, micropower step-up DC/DC converter from the renowned manufacturer Analog Devices Inc. This advanced component is designed to meet the needs of a wide range of applications, including but not limited to portable devices, medical equipment, and industrial systems. With its ability to convert low input voltages to higher output voltages, the LT8336EV#WPBF is an ideal choice for battery-powered and energy-harvesting technologies.

Key Features:

  • Wide Input Voltage Range: This device can operate from an input voltage as low as 3V and can support up to 40V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: Users can set the output voltage up to 60V through external resistors, providing flexibility for different circuit requirements.
  • High Efficiency: The LT8336EV#WPBF boasts high efficiency, which minimizes heat generation and power loss, thus extending battery life in portable applications.
  • Low Quiescent Current: It features a low quiescent current under no-load conditions, which is crucial for battery-powered devices where energy conservation is a priority.
  • Robust Protection Features: The device includes over-temperature protection and over-current protection, ensuring reliable operation under adverse conditions.
  • Compact Package: The LT8336EV#WPBF comes in a small footprint, making it suitable for space-constrained applications.

Applications:

  • Battery-Powered Equipment
  • Energy Harvesting Systems
  • Industrial Power Supplies
  • Medical Devices
  • Automotive and Telecommunications

The LT8336EV#WPBF is not just a component; it's a solution that offers design flexibility, efficiency, and reliability for engineers looking to push the boundaries of power conversion technology. Analog Devices Inc. has built this converter to be a cornerstone in your next innovative project, providing the performance and durability that modern electronic systems demand.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7970 $62.3910
6+ $17.0642 $102.3852
10+ $16.5310 $165.3100
13+ $15.9977 $207.9701
17+ $15.4645 $262.8965
22+ $13.8647 $305.0234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 624 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess