EN
  • EN
  • DE

LM22673QMR-5.0/NOPB

Part No LM22673QMR-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168846-LM22673QMR-5.0/NOPB
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tube
Function Step-Down
Product Status Active
Base Product Number LM22673
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian LM22673QMR-5.0/NOPB CAD Model

Description

The LM22673QMR-5.0/NOPB is a robust and efficient step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the LM22673 series, which is known for its high-performance capabilities in a wide range of applications. The device is designed to deliver a fixed output voltage of 5.0V, making it an ideal choice for systems that require a stable and reliable power supply.

Key Features

  • Output Voltage: The LM22673QMR-5.0/NOPB provides a fixed output of 5.0V, which is suitable for powering a variety of digital and analog circuits.
  • Output Current: It is capable of delivering up to 3A of continuous output current, ensuring sufficient power for demanding loads.
  • Efficiency: With an efficient design, this regulator maintains a high efficiency across a wide load range, minimizing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency of this device can be adjusted up to 1MHz, allowing flexibility in optimizing performance for specific applications.
  • Thermal Performance: The regulator is equipped with thermal shutdown and current limit features, providing protection against over-temperature and over-current conditions.
  • Package: It comes in a compact 8-pin PSOP package, which is suitable for space-constrained applications.

Applications

The LM22673QMR-5.0/NOPB is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication equipment
  • Power supply modules
  • Point-of-load conversions

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM22673QMR-5.0/NOPB is no exception and is built to meet the highest industry standards. The device is lead-free and RoHS compliant, ensuring it meets current environmental standards. The part number includes "NOPB," indicating that it is part of TI's green product initiative with no lead used in the manufacturing process.

Ordering Information

To order the LM22673QMR-5.0/NOPB or to obtain more information, datasheets, and support, customers can visit the Texas Instruments official website or contact authorized distributors. With its reliable performance and Texas Instruments' support, this voltage regulator is an excellent choice for engineers and designers looking to create efficient and stable power solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9075 $55.2600
18+ $5.6677 $102.0186
28+ $5.4906 $153.7368
38+ $5.3135 $201.9130
49+ $5.1364 $251.6836
66+ $4.6050 $303.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess