EN
  • EN
  • DE

MAX16995ATPK/V+T

Part No MAX16995ATPK/V+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE LOW-VOLTAGE 6A STEP-D / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX16995
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1075040-MAX16995ATPK/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16995ATPK/V+T CAD Model

Description

Maxim Integrated's Product Overview: MAX16995ATPK/V+T

The MAX16995ATPK/V+T from Maxim Integrated is a high-performance, automotive-grade power management IC designed to deliver efficient and reliable power solutions for advanced electronic systems. This compact and robust IC is ideal for space-constrained applications that require low power consumption and a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for various automotive and industrial applications.
  • High-Efficiency: The MAX16995ATPK/V+T boasts high conversion efficiency, which helps in reducing power losses and improving system reliability.
  • Thermal Management: With integrated thermal shutdown and over-temperature protection, this IC ensures safe operation under varying environmental conditions.
  • Robust Protection Features: The device includes overcurrent protection, short-circuit protection, and under-voltage lockout, safeguarding against common electrical issues.
  • Small Package Size: The compact form factor of the IC allows for a minimal footprint on the PCB, which is crucial for modern, space-constrained designs.

Applications

The MAX16995ATPK/V+T is versatile and can be used in a range of applications, including:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive navigation systems
  • Telematics and connectivity modules
  • Industrial control systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16995ATPK/V+T is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to harsh environments. This product is manufactured to provide consistent performance and longevity, making it a trusted choice for critical automotive and industrial applications.

Conclusion

With its robust feature set, the MAX16995ATPK/V+T from Maxim Integrated stands out as an excellent power management solution for designers looking to enhance the efficiency and reliability of their automotive or industrial electronic systems. Its compact size, combined with its wide input voltage range and comprehensive protection features, make it a versatile and indispensable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess