EN
  • EN
  • DE

LM4040QCEM3-2.5/NOPB

Part No LM4040QCEM3-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SOT23-3  /  Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35µVrms
Current - Cathode 68 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM4040QCEM3-2.5/NOPBDKR,-296-35477-1,296-LM4040QCEM3-2.5/NOPBCT-ND,-LM4040QCEM3,2156-LM4040QCEM3-2.5/NOPB-TI,296-LM4040QCEM3-2.5/NOPBTR,296-LM4040QCEM3-2.5/NOPBDKR-ND,296-35477-6,LM4040QCEM325NOPB,TEXTISLM4040QCEM3-2.5/NOPB,296-35477-1,296-35477-2,296-LM4040QCEM3-2.5/NOPBCT,296-35477-2-ND,-296-35477-1-ND
Standard Package 1,000
Win Source Part Number 1109217-LM4040QCEM3-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4040QCEM3-2.5/NOPB CAD Model

Description

The LM4040QCEM3-2.5/NOPB is a high-precision voltage reference component from Texas Instruments, renowned for its stability and accuracy. This device offers a fixed 2.5V output with an impressive accuracy of ±0.1% at 25°C. Designed to operate under a wide current range of 60μA to 15mA, the LM4040QCEM3-2.5/NOPB provides a stable reference voltage over a variety of operating conditions.

The LM4040QCEM3-2.5/NOPB is part of the LM4040 series, which is characterized by its low dynamic impedance and excellent temperature stability. This makes it an ideal choice for precision applications such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable instrumentation. Its small SOT-23 package is suitable for space-constrained applications, ensuring that it can be integrated into a wide range of products without compromising on performance.

With an extended operating temperature range of −40°C to +125°C, the LM4040QCEM3-2.5/NOPB is suitable for use in harsh environments, ensuring consistent performance in automotive and industrial applications. The device's no-load stability and low output noise contribute to its reliability and precision in critical systems.

The LM4040QCEM3-2.5/NOPB is also characterized by its robustness, thanks to its electrostatic discharge (ESD) protection and its "NOPB" designation, indicating that it is a lead-free component, complying with RoHS regulations. This makes it an environmentally friendly choice for companies looking to create sustainable products.

In summary, the LM4040QCEM3-2.5/NOPB from Texas Instruments is a versatile, precise, and reliable voltage reference that delivers consistent performance for a broad array of applications requiring high-accuracy voltage references. Its ease of use, coupled with its small footprint, makes it a highly attractive component for designers and engineers focused on creating compact, high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0750 $51.8750
59+ $1.7025 $100.4475
91+ $1.6493 $150.0863
126+ $1.5961 $201.1086
163+ $1.5429 $251.4927
217+ $1.3833 $300.1761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess