EN
  • EN
  • DE
  • IT

STF20NF06L

Part No STF20NF06L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 20A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 7.5nC @ 10V
Max Input Capacitance 400pF @ 25V
Maximum Gate-Source Voltage ±18V
Power Dissipation (Max) 28W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1102954-STF20NF06L
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STF20NF06L CAD Model

Description

The STF20NF06L is a high-performance, N-Channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This particular MOSFET is designed to target a wide range of applications, offering a perfect balance between efficient power management and reliability.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage (V<sub>GS(th)), making it suitable for low-voltage applications and ensuring efficient operation at lower gate voltages.
  • High Current Capability: With a continuous drain current (I<sub>D) of 20A, the STF20NF06L can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) minimizes conduction losses and improves overall efficiency, which is crucial for power regulation and conversion systems.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in applications where the MOSFET is subjected to high-energy pulses.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, simplifying the interface with microcontrollers and other logic devices.

Applications

The versatility of the STF20NF06L allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor Control Circuits
  • Power Management Functions
  • Automotive and Industrial Applications

Package and Quality

The STF20NF06L is offered in a TO-220FP package, which is known for its thermal performance and is suitable for through-hole mounting, thus providing ease of integration into existing designs. STMicroelectronics is committed to delivering high-quality products, and the STF20NF06L is no exception, meeting stringent industry standards for performance and reliability.

For engineers and designers looking for a robust and efficient N-Channel MOSFET, the STF20NF06L from STMicroelectronics represents a reliable choice that can enhance the performance of their electronic designs.

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5701 $65.7010
24+ $5.3904 $129.3696
38+ $5.2222 $198.4436
52+ $5.0541 $262.8132
67+ $4.8859 $327.3553
89+ $4.3801 $389.8289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess