Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 620V
Id - Continuous Drain Current 2.2A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 3.6Ohm at 1.1A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs 15nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 340pF at 50V
Power Dissipation (Maximum) 20W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260966-STF2N62K3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF2N62K3 CAD Model

Description

The STF2N62K3 is a high-performance N-channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to accommodate a wide range of applications, including power management, switching regulators, and motor control in both industrial and automotive environments.

Key Features

  • Voltage Rating: The STF2N62K3 has a drain-source voltage (V<sub>DS) of 620V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 3.3A, ensuring robust performance for a variety of power loads.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 1.25Ω, this MOSFET provides efficient power conversion, which can lead to energy savings and reduced heat dissipation.
  • Fast Switching Speed: The device features a fast switching speed, which is essential for reducing switching losses in high-frequency power converters.
  • Power Dissipation: It has a maximum power dissipation (P<sub>D) of 30W, which helps in managing thermal performance during operation.

Applications

The versatility of the STF2N62K3 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Automotive Applications

Package and Quality

The STF2N62K3 is offered in a TO-220FP package, which is widely accepted for its good thermal and electrical performance. Additionally, the product is supported by STMicroelectronics' commitment to quality, ensuring reliability and performance consistency across various conditions.

With its robust design, efficient operation, and flexible application range, the STF2N62K3 from STMicroelectronics stands out as an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for RU201-MC-TR
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH WPAK
Need more? Email Us
ECAD model for HAT2287WP-EL-E
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR
Vishay
HEXFET® Power MOSFET | MOSFET N-CH 400V 350MA 4-DIP
Lowest to $10.9672
ECAD model for IRFD310PBF
Rohm Semiconductor
Lowest to $0.0699
ECAD model for RUM002N05G
Microsemi Corporation
N-CHANNEL MOSFET | MOSFET N-CH 100V 18LCC
Need more? Email Us
ECAD model for 2N6796U
Vishay
Power MOSFET | MOSFET P-CH 60V 8.8A DPAK
Lowest to $0.6910
ECAD model for IRFR9024TRRPBF
Microchip Technology
P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 500V 0.1A TO92-3
Lowest to $4.3985
ECAD model for VP2450N3-G
Rohm Semiconductor
Lowest to $0.2018
ECAD model for RTQ035N03 TL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7354 $58.8320
190+ $0.6035 $114.6650
290+ $0.5846 $169.5340
400+ $0.5657 $226.2800
515+ $0.5469 $281.6535
690+ $0.4903 $338.3070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention