EN
  • EN
  • DE

VP2450N3-G

Part No VP2450N3-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 500V 0.1A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 100mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 30Ohm at 100mA, 10V
Gate Source Voltage(th) (Maximum) at Id 3.5V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 190pF at 25V
Power Dissipation (Maximum) 740mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279755-VP2450N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP2450N3-G CAD Model

Description

Microchip Technology's VP2450N3-G MOSFET

The VP2450N3-G is a high-performance, P-Channel Enhancement-Mode Vertical DMOS FET brought to you by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This MOSFET is designed to deliver efficient power control and management for a wide range of applications, including power supply circuits, motor controls, and other power-intensive operations.

Key Features

  • High Current Capacity: The VP2450N3-G is capable of handling continuous drain currents up to 3.5A, making it suitable for high-power applications.
  • Low On-Resistance: With an on-resistance of just 0.4 Ohms, this MOSFET ensures minimal power loss and heat generation, enhancing overall system efficiency.
  • High Input Impedance: The high input impedance feature of this device means that it draws minimal gate current, thereby reducing power consumption and making it ideal for battery-operated devices.
  • Enhancement-Mode Operation: As an enhancement-mode MOSFET, the VP2450N3-G requires a positive gate-source voltage to turn on, providing a fail-safe operation when the gate-source voltage is zero.
  • Robust Thermal Performance: The VP2450N3-G is encapsulated in a TO-92 package that offers excellent thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

The versatility of the VP2450N3-G MOSFET makes it an ideal choice for a variety of applications, including:

  • Load/Power switching
  • Power management in portable devices
  • DC/DC converters
  • Battery management systems
  • Motor control circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the VP2450N3-G is no exception. Each device is rigorously tested to meet the highest industry standards, ensuring that you receive a product you can depend on for your critical design needs. With its robust construction and proven performance, the VP2450N3-G MOSFET is a solid choice for engineers looking to enhance their power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1408 $64.2240
70+ $1.7567 $122.9690
105+ $1.7017 $178.6785
145+ $1.6468 $238.7860
185+ $1.5920 $294.5200
245+ $1.4273 $349.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess