EN
  • EN
  • DE

AD581KH

Part No AD581KH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision 10 V IC Reference | IC VREF SERIES 10V TO5-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Parts Input Voltage (V) 13V ~ 30V
Supply Current 1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5-3
Family Part Number AD581
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136542-AD581KH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD581KH CAD Model

Description

AD581KH High Precision 10V IC Reference

The AD581KH is a high precision, low drift 10V voltage reference from Analog Devices Inc., designed to deliver a stable and accurate reference voltage for high-performance data converters and precision analog circuitry in a wide array of applications. This exceptional integrated circuit (IC) is a bandgap voltage reference that comes in a TO-52 hermetically sealed package, ensuring robust performance across diverse environmental conditions.

With an output voltage set to 10V ±0.05% at 25°C, the AD581KH offers impressive stability and accuracy. It features a temperature coefficient as low as 10 ppm/°C over a full -55°C to +125°C temperature range, which makes it ideal for high-precision applications where temperature variations can significantly impact performance. The low output noise and the ability to source up to 10mA of output current further enhance its versatility in demanding applications.

The AD581KH also includes a unique feature: a built-in laser-trimmed thin-film resistor that ensures high stability and allows for no external components, simplifying the design process for engineers. This makes it especially suitable for use in precision instrumentation, data acquisition systems, and digital voltmeters, where a stable reference voltage is critical for accurate measurements.

Key specifications of the AD581KH include:

  • Output Voltage: 10V ±0.05%
  • Temperature Coefficient: 10 ppm/°C max
  • Output Current Capability: 10mA
  • Long-Term Stability: 25 ppm/√kHr
  • Load Regulation: 5 ppm/V
  • Line Regulation: 3 ppm/V
  • Wide Operating Temperature Range: -55°C to +125°C

The device's reliability and performance are further bolstered by its industry-standard hermetic packaging, which provides excellent resistance to environmental factors such as humidity and temperature extremes. The AD581KH is also characterized for enhanced product life cycle longevity, which is a significant consideration for industrial and military applications where equipment needs to perform over long periods without failure or significant drift.

In summary, the AD581KH from Analog Devices Inc. is a reliable, high precision voltage reference that offers excellent stability and accuracy for applications requiring a stable reference under varying conditions. Its ease of use, combined with its robust package, makes it an excellent choice for engineers looking to improve the performance of their precision electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess