EN
  • EN
  • DE

STF7N60M2

Part No STF7N60M2
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 600V TO-220FP / Low gate input resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 950mOhm at 2.5A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 8.8nC at 10V
Maximum Vgs ±25V
Input Capacitance (Ciss) (Maximum) at Vds 271pF at 100V
Power Dissipation (Maximum) 20W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Part Number Series STF7N
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812561-STF7N60M2
Ultra Librarian 3D Model Ultra Librarian STF7N60M2 CAD Model

Description

The STF7N60M2 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed for high-efficiency power management applications. It is part of the MDmesh™ M2 series, which utilizes an innovative proprietary vertical structure that combines a new strip layout with the company's well-known PowerMESH™ horizontal layout. This unique design approach provides an optimal balance of low on-resistance and reduced gate charge, enhancing the overall efficiency and thermal performance of the device.

This Power MOSFET is capable of withstanding a 600 V breakdown voltage, making it suitable for a wide range of high-voltage applications. It features an impressively low on-resistance of 1.2 Ω (typical), which minimizes conduction losses, and it can handle continuous currents up to 7 A, providing robust power handling capability.

The STF7N60M2 comes in a fully insulated TO-220FP package, which ensures a high level of isolation (up to 2500 V RMS) between the device and the heatsink, making it an excellent choice for applications requiring electrical isolation without the need for additional insulating hardware.

This MOSFET is designed for a variety of applications, including switch mode power supplies (SMPS), lighting applications, adapters, PFC circuits, and more. Its fast switching characteristics also make it suitable for high-frequency circuits. Additionally, the device is 100% avalanche tested, ensuring reliability and robustness in challenging conditions.

With its excellent RDS(on) area ratio, high dv/dt capability, and low gate charge, the STF7N60M2 facilitates the design of highly efficient, compact, and reliable power supplies. It is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3835 $50.0535
52+ $1.9557 $101.6964
80+ $1.8946 $151.5680
110+ $1.8335 $201.6850
142+ $1.7724 $251.6808
189+ $1.5890 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess