Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 5.2 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 15ns, 13ns
-3db Bandwidth 800MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 20nA
Crosstalk -78dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-QFN (2.6x1.8)
Win Source Part Number 031187-STG3692QTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STG3692QTR CAD Model

Description

The STG3692QTR is a high-performance, dual Single Pole Double Throw (SPDT) switch designed by STMicroelectronics, crafted for precision and reliability in switching applications. This versatile component is well-suited for a wide range of uses, including but not limited to signal routing in communication devices, audio and video switching, and any other application requiring a high-bandwidth switch.

Key Features

  • Low On Resistance: The STG3692QTR boasts an exceptionally low on resistance (R<sub>ON), typically around 0.37 Ω, providing efficient signal switching with minimal signal attenuation.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 1.65V to 4.3V, making it suitable for various power environments and allowing for flexible design options.
  • High Current Carrying Capacity: The switch can handle high currents, which is critical for applications that require high-speed data transmission or high-quality audio signals.
  • ESD Protection: Integrated ESD protection circuits safeguard the device against electrostatic discharges, ensuring the longevity and reliability of both the switch and the end product.
  • Break-Before-Make Switching: This feature prevents signal overlap when switching between paths, eliminating potential signal corruption.
  • Space-Saving Package: The STG3692QTR comes in a compact QFN-10L 1.8x1.4 package, which is ideal for space-constrained applications.

Applications

The versatility of the STG3692QTR allows it to be used in a variety of applications, including:

  • Mobile phones and personal communication devices
  • Portable multimedia players
  • Audio and video signal routing
  • Data acquisition systems
  • Computer peripherals

With its robust design and comprehensive feature set, the STG3692QTR from STMicroelectronics stands out as a superior choice for designers looking for a reliable dual SPDT switch. Whether for routing audio signals in a smartphone or managing data paths in sophisticated electronics, the STG3692QTR delivers performance that can be trusted.

You May Also Be Interested in

ON Semiconductor
IC SWITCH SPST-NOX4 70OHM 14SOIC / 4 Circuit IC Switch 1:1 70Ohm 14-SOIC
Need more? Email Us
ECAD model for NLV74HC4066ADR2G
Maxim Integrated
2.5Ω, Quad, SPST, CMOS Analog Switches | IC SWITCH QUAD SPST 16SSOP
Need more? Email Us
ECAD model for MAX4603EAE
Analog Devices Inc.
LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16DIP
Lowest to $11.5880
ECAD model for ADG212AKN
Maxim Integrated
Fault-Protected Analog Multiplexer
Need more? Email Us
ECAD model for MAX359EJE
Analog Devices Inc.
CMOS 8-and 16-Channel Analog Multiplexers
Lowest to $48.8956
ECAD model for AD7506SQ
Analog Devices Inc.
LCMOS Quad SPST Switches
Need more? Email Us
ECAD model for ADG201AKR-REEL7
Analog Devices Inc.
Dual SPDT Switch | IC SWITCH DUAL SPDT 16SOIC
Lowest to $11.7241
ECAD model for ADG436BR
Analog Devices Inc.
High Voltage Latch-Up Proof, Quad SPST Switches 0.07 pC charge injection
Lowest to $14.3637
ECAD model for ADG5212BRUZ
Maxim Integrated
Precision, Quad, SPST Analog Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $15.4208
ECAD model for MAX391EUE

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4773 $51.7055
85+ $1.2122 $103.0370
130+ $1.1743 $152.6590
180+ $1.1364 $204.5520
230+ $1.0985 $252.6550
305+ $0.9849 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,667 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention