EN
  • EN
  • DE

S-1460CF-C47-TF

Part No S-1460CF-C47-TF
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 304350-S-1460CF-C47-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1460CF-C47-TF CAD Model

Description

The S-1460CF-C47-TF is a voltage detector IC manufactured by Sharp Microelectronics. This component provides precise voltage monitoring for various electronic applications. It's designed to detect undervoltage or overvoltage conditions, enabling system resets or other protective actions. Its small size and low power consumption make it ideal for portable and battery-powered devices.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery monitoring in portable devices
  • Voltage monitoring in automotive applications
  • Overvoltage and undervoltage protection circuits

Features

  • High-precision voltage detection
  • Low current consumption
  • Small package size
  • Wide operating voltage range
  • Hysteresis for stable operation
  • Adjustable detection voltage

Benefits

  • Protects electronic devices from voltage fluctuations
  • Ensures reliable system operation
  • Extends battery life in portable devices
  • Simplifies power management circuit design
  • Reduces system downtime due to voltage-related issues
  • Improves overall system reliability

Additional Details

The S-1460CF-C47-TF features a specific detection voltage, indicated by 'C47' in the part number. The exact detection voltage, operating temperature range, and package details are available in the official datasheet from Sharp Microelectronics. The 'TF' suffix typically represents a specific packaging or taping configuration. The integrated hysteresis prevents chattering near the threshold voltage, ensuring stable operation. Low current consumption helps minimize the power consumption in battery-powered devices. The device is typically surface mount and is available in small outline packages. Different variants of the S-1460 series offer different detection voltages, offering design flexibility for a wide variety of applications.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess