EN
  • EN
  • DE

MC100E445FN

Part No MC100E445FN
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC CONV 4BIT SER/PAR ECL 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Data Management
Supply Voltage - Operating 4.2 V to 5.7 V
Case / Package 28-PLCC (11.51x11.51)
Mounting Surface Mount
Win Source Part Number 133540-MC100E445FN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E445FN CAD Model

Description

The MC100E445FN is a quint differential line receiver designed to offer exceptional performance in high-speed communications and data transmission systems. Manufactured by ON Semiconductor, a leader in semiconductor solutions, this integrated circuit is engineered to provide reliable and robust signal reception in a variety of applications.

This line receiver is part of ON Semiconductor's 100E series, which is renowned for its high-speed capabilities. The MC100E445FN operates with a 5V power supply and features five differential line receivers, each capable of converting PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels. This conversion is essential for interfacing between systems that use different logic levels, ensuring compatibility and smooth data transfer.

Key Features:

  • High Speed: The MC100E445FN is designed for high-speed operations, making it suitable for applications that require fast data processing and transmission.
  • Differential Inputs: With quint differential inputs, the device can receive signals over longer distances with reduced noise and improved signal integrity.
  • PECL to TTL Conversion: This line receiver converts PECL level inputs to TTL level outputs, facilitating communication between different digital systems.
  • TTL Compatible Outputs: The outputs of the MC100E445FN are compatible with TTL logic, allowing for easy integration into digital circuits.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environmental conditions.

Applications:

  • Data communication systems
  • High-speed data acquisition
  • Telecommunications
  • Networking equipment
  • Signal processing

The ON Semiconductor MC100E445FN is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, providing a compact and reliable solution for system designers. It is ideal for those looking to enhance their high-speed communication systems with a dependable and high-performance line receiver. With its robust design and ON Semiconductor's commitment to quality, the MC100E445FN stands out as an excellent choice for your advanced electronic applications.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1623 $60.9738
14+ $8.3383 $116.7362
22+ $8.0778 $177.7116
30+ $7.8172 $234.5160
39+ $7.5566 $294.7074
52+ $6.7749 $352.2948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess