EN
  • EN
  • DE

AD8145WYCPZ-R7

Part No AD8145WYCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC RECEIVER TRIPLE DIFF 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Video Equipment
Operating Supply Voltage 4.5 V ~ 11 V
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Mounting SMD
Win Source Part Number 767574-AD8145WYCPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8145
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8145WYCPZ-R7 CAD Model

Description

Introducing the AD8145WYCPZ-R7 by Analog Devices Inc.

The AD8145WYCPZ-R7 is a high-performance triple differential receiver designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of their extensive range of interface ICs, specifically tailored for receiving differential signals over twisted pair cables. It is an ideal choice for applications requiring high-speed data transmission with minimal signal distortion.

Key Features

  • High-Speed Performance: The AD8145WYCPZ-R7 is capable of handling high-speed signals, making it suitable for demanding applications that require fast data throughput.
  • Triple Differential Receivers: This device integrates three differential receivers, providing the ability to process multiple signals concurrently, which is essential for RGB or YPbPr video signals and other multi-channel applications.
  • Low Distortion: The design of the AD8145WYCPZ-R7 ensures low levels of harmonic distortion, preserving signal integrity even under challenging conditions.
  • Adjustable Cable Equalization: With built-in cable equalization, the device can compensate for the signal attenuation that occurs over long cable runs, ensuring clear signal reception.

Applications

The AD8145WYCPZ-R7 is versatile and can be used in various applications, including:

  • High-resolution video processing
  • Medical imaging equipment
  • Industrial video systems
  • Surveillance systems
  • Automotive camera systems

Reliability and Packaging

Analog Devices Inc. has packaged the AD8145WYCPZ-R7 in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which not only saves space but also offers robustness for industrial applications. The device operates over the extended industrial temperature range, ensuring reliability in various environments.

With its combination of speed, precision, and flexibility, the AD8145WYCPZ-R7 from Analog Devices Inc. stands out as a superior choice for engineers looking to enhance their high-speed differential signal processing capabilities.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1267 $51.3801
8+ $14.0527 $112.4216
12+ $13.6136 $163.3632
16+ $13.1744 $210.7904
20+ $12.7353 $254.7060
27+ $11.4178 $308.2806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess