EN
  • EN
  • DE

STG3699QTR

Part No STG3699QTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 500 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 50ns, 30ns
-3db Bandwidth 50MHz
Charge Injection 35pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 10nA
Crosstalk -54dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-QFN (3x3)
Win Source Part Number 137623-STG3699QTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STG3699QTR CAD Model

Description

The STG3699QTR from STMicroelectronics is a high-performance, dual single-pole double-throw (SPDT) switch IC, designed for the precise and efficient switching of signals. This versatile component is part of STMicroelectronics' broad range of switch ICs, which are well-recognized for their reliability and performance across a variety of applications.

With its compact QFN-16 package, the STG3699QTR offers a space-saving solution for modern electronic devices. It operates over a wide supply voltage range from 1.65V to 4.3V, making it suitable for use with a variety of logic levels and ensuring compatibility with a broad range of applications, from mobile devices to industrial equipment.

Key Features:

  • Low On-Resistance: The switch provides low on-resistance, typically around 0.5 Ohms, which helps in reducing power loss and improving overall efficiency.
  • Bidirectional Signal Flow: The dual SPDT configuration allows bidirectional signal flow, increasing the versatility of the switch for different signal routing applications.
  • Wide Operating Voltage Range: With a range of 1.65V to 4.3V, the STG3699QTR is compatible with various logic levels, ensuring flexibility across different platforms.
  • High-Speed Switching: The device supports high-speed switching, which is essential for applications that require rapid signal routing without signal degradation.
  • Low Power Consumption: Designed for power-sensitive applications, the switch maintains low power consumption even at high speeds.
  • ESD HBM Protection: The STG3699QTR is equipped with robust ESD protection, ensuring the device's resilience against electrostatic discharges.

Applications:

The STG3699QTR is ideal for a variety of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Data Communication Systems
  • Portable Test Instruments
  • Consumer Electronics

With its combination of high performance, low power consumption, and compact size, the STG3699QTR is a smart choice for designers looking to optimize their signal switching capabilities in space-constrained environments without compromising on quality or functionality.

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess