EN
  • EN
  • DE
  • IT

STGB20H65FB2

Part No STGB20H65FB2
Manufacturer STMicroelectronics
Catalog OEM Souring
Description IGBT Transistors Trench gate field-stop 650 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468801-STGB20H65FB2
Manufacturer STMicroelectronics
Ultra Librarian 3D Model Ultra Librarian STGB20H65FB2 CAD Model

Description

The STGB20H65FB2 is an advanced IGBT Transistor developed by STMicroelectronics, characterized by its trench gate field-stop structure. This innovative design enables the transistor to operate at a high voltage of up to 650V, making it an excellent choice for applications that demand robust power handling capabilities such as solar inverters, welding equipment, and electric vehicle chargers. It efficiently combines the high input impedance of the MOSFET and the low conduction loss of the bipolar transistor, delivering unparalleled efficiency and performance in power conversion. The trench gate field-stop technology used in the STGB20H65FB2 significantly reduces switching and conduction losses, contributing to improved energy efficiency and reduced thermal stress during operation. This IGBT transistor is designed to meet the stringent requirements of today's high-performance power electronics systems, offering manufacturers a reliable and cost-effective solution for their high-voltage power conversion needs.

You May Also Be Interested in

Intel
Chipset B365 Platform Controller Hub
Need more? Email Us
Intel
H81 Chipset
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us
Intel
Chipset Q87
Need more? Email Us
Intel
BD82Z75 Express Chipset SLJ87
Need more? Email Us
Abracon LLC
SMD Crystal, 7.3728 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
Abracon LLC
CRYSTAL 26.0000MHZ 18PF SMD
Need more? Email Us
ABB Embedded Power
Miniature Circuit Breake 1P K 15 A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess