EN
  • EN
  • DE

STGB20NC60V

Part No STGB20NC60V
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 60A 200W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 60A
Pulsed Collector Current 100A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 20A
Maximum Power Dissipation 200W
Total Switching Energy(Ets) 220μJ (on), 330μJ (off)
Input Type Standard
Gate Charge 100nC
Turn-on and Turn-off delay time 31ns/100ns
Testing Conditions 390V, 20A, 3.3 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1103003-STGB20NC60V
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGB20NC60V CAD Model

Description

STGB20NC60V - IGBT from STMicroelectronics

The STGB20NC60V is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) produced by STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This IGBT is designed to combine the high-speed performance of a MOSFET with the high current and low saturation voltage capability of a bipolar transistor. The result is an efficient, high-performance device suitable for a broad range of applications, including motor drives, uninterruptible power supplies (UPS), induction heating, and power factor correction circuits.

This particular IGBT features a maximum collector-emitter voltage (Vce) of 600V and a collector current rating of 20A at 25°C. The STGB20NC60V is capable of operating at high frequencies thanks to its low gate charge and reduced tail current. These characteristics make it an excellent choice for high-frequency switching applications, ensuring efficient energy conversion and reduced power losses.

The device is housed in a TO-263 (D2PAK) package, which is known for its ability to handle high power levels and its ease of mounting on a printed circuit board (PCB). The package is designed to offer excellent thermal performance, ensuring reliability and longevity even under high-stress operating conditions.

One of the key features of the STGB20NC60V is its Short-Circuit Withstand Time (SCWT), which provides robustness and protection against short-circuit conditions, enhancing the safety and durability of the applications it is used in. Additionally, the IGBT is equipped with a co-packaged fast recovery diode, which minimizes switching losses and further improves the overall efficiency of the device.

STMicroelectronics has also prioritized the ease of use and integration of the STGB20NC60V by providing comprehensive technical support, including detailed datasheets, application notes, and simulation models. This support allows designers to fully harness the capabilities of the IGBT and accelerate the development of their power management solutions.

In summary, the STGB20NC60V from STMicroelectronics is a high-efficiency, robust, and versatile IGBT that offers designers a reliable solution for high-power and high-speed switching applications. Its combination of performance, durability, and support makes it a top choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9909 $59.7270
75+ $1.6336 $122.5200
110+ $1.5826 $174.0860
155+ $1.5315 $237.3825
200+ $1.4805 $296.1000
265+ $1.3273 $351.7345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess