Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features IGBT Trench Field Stop 600 V 40 A 167 W Surface Mount D2PAK
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STGB20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15118-6, -497-15118-6, -497-15118-2, 497-15118-2, -497-15118-1, 497-15118-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935358-STGB20V60DF
Ultra Librarian 3D Model Ultra Librarian STGB20V60DF CAD Model

Description

STGB20V60DF - IGBT Transistor from STMicroelectronics

The STGB20V60DF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global leader in semiconductor technology. This device is specifically engineered to deliver high efficiency and fast switching in a wide range of power applications. The STGB20V60DF is a testament to STMicroelectronics' commitment to providing advanced solutions for energy management and power conversion.

Key Features

  • Voltage Rating: The device can handle a maximum collector-emitter voltage of 600V, making it suitable for mid to high voltage applications.
  • Current Capacity: It is capable of conducting a continuous collector current of up to 40A, providing substantial power handling capability.
  • Low On-State Voltage Drop: The IGBT offers a low V<sub>CE(sat) (collector-emitter saturation voltage), which reduces power dissipation and improves overall efficiency.
  • High-Speed Switching: With its fast switching characteristics, the STGB20V60DF is ideal for applications requiring high-frequency operation.
  • Co-Packaged Diode: This IGBT comes with an integrated ultrafast soft recovery diode, providing protection and reducing component count in circuits.

Applications

The STGB20V60DF is versatile and can be used in a variety of applications including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Welding Equipment
  • Inductive Heating
  • Renewable Energy Inverters

Advanced Technology

STMicroelectronics has integrated its proprietary trench gate field-stop technology into the STGB20V60DF, which significantly enhances performance by reducing conduction and switching losses. This technology makes the IGBT a perfect choice for applications demanding high efficiency and reliability.

Package and Quality Assurance

The STGB20V60DF is housed in a TO-220AB package, providing a robust and compact solution for power circuits. STMicroelectronics ensures that all its products meet the highest quality standards, and the STGB20V60DF is no exception, having undergone rigorous testing and quality control procedures.

With its combination of high voltage and current ratings, low power dissipation, fast switching, and integrated diode, the STGB20V60DF from STMicroelectronics is an excellent choice for designers looking to optimize their power systems for performance and efficiency.

You May Also Be Interested in

STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
Infineon Technologies
IGBT 600V 16A 60W D2PAK
Need more? Email Us
ECAD model for IRG4BC20K-STRRP
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF
Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to $32.2233
ECAD model for APT40GR120B2SCD10
Harris Corporation
27A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S12N60B3S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention