Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features IGBT Trench Field Stop 600 V 60 A 258 W Surface Mount D2PAK
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STGB30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15120-6, -497-15120-2, 497-15120-2, 497-15120-1, -497-15120-1, 497-15120-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897982-STGB30V60DF
Ultra Librarian 3D Model Ultra Librarian STGB30V60DF CAD Model

Description

STGB30V60DF - IGBT from STMicroelectronics

The STGB30V60DF is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a leading semiconductor manufacturer renowned for its innovative and reliable products. This IGBT is designed to meet the demands of a wide range of high-power applications, offering a perfect blend of low conduction losses and high switching speeds.

With a collector-emitter voltage (V<sub>CE) of 600V and a collector current rating of 30A, the STGB30V60DF is capable of handling significant power levels, making it an ideal choice for applications such as motor drives, uninterruptible power supplies (UPS), inverter circuits, and general-purpose power amplifiers. Its robustness is further enhanced by a maximum junction temperature of 175°C, ensuring reliable operation even under strenuous conditions.

One of the standout features of the STGB30V60DF is its Field Stop technology, which allows for thinner wafers and optimized carrier distribution. This results in reduced V<sub>CE(sat) (collector-emitter saturation voltage), which minimizes on-state power dissipation and improves efficiency. Additionally, the device boasts a positive V<sub>CE(sat) temperature coefficient, simplifying the paralleling of multiple IGBTs when higher current handling is required.

The STGB30V60DF also incorporates a fast and soft recovery anti-parallel diode. This diode is crucial for reducing electromagnetic interference (EMI) and ensuring smooth switching performance, which is particularly important in high-frequency applications. The device's package is TO-263 (D2PAK), a surface-mount package that facilitates efficient heat dissipation and is suitable for compact PCB layouts.

Whether you're designing energy-efficient motor controllers or robust power management systems, the STGB30V60DF offers the performance and reliability you need. Its combination of cutting-edge technology and practical design considerations makes it a go-to choice for engineers looking to optimize their high-power electronic designs.

For detailed specifications and application support, visit the STMicroelectronics website or contact their technical support team to ensure the STGB30V60DF meets your project's requirements.

You May Also Be Interested in

Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to €12.7922
ECAD model for IRGP4063PBF
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to €2.7025
ECAD model for IKW50N65EH5XKSA1
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to €29.2620
ECAD model for APT40GR120B2SCD10
Harris Corporation
27A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S12N60B3S
Fairchild/ON Semiconductor
IGBT, 20A, 320V, N-CHANNEL
Lowest to €2.0497
ECAD model for HGTP20N35G3VL
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ €3.4857 €52.2848
36+ €2.8600 €102.9589
56+ €2.7706 €155.1543
76+ €2.6812 €203.7686
99+ €2.5918 €256.5890
132+ €2.3237 €306.7333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 550 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention