Products specifications

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tape & Reel
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 10 A
Current - Collector Pulsed (Icm) 20 A
Vce(on) (Max) @ Vge, Ic 1.95V @ 15V, 5A
Power - Max 88 W
Switching Energy 56µJ (on), 78.5µJ (off)
Input Type Standard
Gate Charge 43 nC
Td (on/off) @ 25°C 30ns/140ns
Test Condition 400V, 5A, 47Ohm, 15V
Reverse Recovery Time (trr) 134.5 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Base Product Number STGB5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-16478-1,-497-16478-2,2266-STGB5H60DF,497-16478-6,497-16478-1,497-16478-2,-497-16478-6
Standard Package 1,000
Win Source Part Number 1154301-STGB5H60DF
Ultra Librarian 3D Model Ultra Librarian STGB5H60DF CAD Model

Description

STGB5H60DF - IGBT Transistor by STMicroelectronics

The STGB5H60DF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is part of the STPOWER™ family, which is known for its high efficiency and performance in power electronics applications. The STGB5H60DF is specifically engineered to cater to the increasing demands of modern electronic circuits requiring high-speed switching, robust thermal performance, and energy efficiency.

With a collector-emitter voltage (V<sub>CE) of 600V and a collector current rating of 5A, the STGB5H60DF is well-suited for a wide range of applications, from motor drives and solar inverters to uninterruptible power supplies (UPS) and high-frequency converters. It boasts a low on-state voltage drop (V<sub>CE(sat)) due to the utilization of an advanced trench gate field-stop structure, which significantly enhances its conduction efficiency and reduces conduction losses.

The STGB5H60DF offers a tight parameter distribution coupled with a positive V<sub>CE(sat) temperature coefficient, ensuring consistent performance and simplified parallel operation. This IGBT also features a fast and soft recovery anti-parallel diode, which minimizes switching losses and enhances the overall system reliability and efficiency, especially in hard-switching applications.

One of the key advantages of the STGB5H60DF is its robustness, with a maximum operating junction temperature of 175°C. This high temperature capability ensures that the device can handle challenging thermal environments and provides designers with greater flexibility in thermal management. Additionally, the IGBT comes in a TO-263 (D2PAK) package, which is known for its compact form factor and excellent thermal characteristics.

STMicroelectronics has also equipped the STGB5H60DF with comprehensive support in terms of application notes, reference designs, and simulation tools, which can significantly accelerate the design process and help engineers to optimize their applications.

In summary, the STGB5H60DF IGBT is a high-performance, efficient, and reliable solution for a variety of power switching applications. Its advanced features and robust design make it an ideal choice for engineers looking to enhance system performance while maintaining energy efficiency and thermal management.

You May Also Be Interested in

Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
Fairchild/ON Semiconductor
IGBT, 20A, 320V, N-CHANNEL
Lowest to $2.2571
ECAD model for HGTP20N35G3VL
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Microchip Technology
IGBT 900V 101A 543W TMAX
Lowest to $29.8089
ECAD model for APT40GP90B2DQ2G
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to $7.9194
ECAD model for APT15GP60KG
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S20N60C3R

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2023 $54.1035
105+ $0.9865 $103.5825
160+ $0.9557 $152.9120
220+ $0.9249 $203.4780
280+ $0.8940 $250.3200
375+ $0.8016 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,730 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention