EN
  • EN
  • DE

STGP19NC60W

Part No STGP19NC60W
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 12A
Power - Max 130 W
Switching Energy 81µJ (on), 125µJ (off)
Input Type Standard
Gate Charge 53 nC
Td (on/off) @ 25°C 25ns/90ns
Test Condition 390V, 12A, 10Ohm, 15V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP19
Other Names STGP19NC60W,-497-10091-5,497-10091-5,1805-STGP19NC60W
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277329-STGP19NC60W
Ultra Librarian 3D Model Ultra Librarian STGP19NC60W CAD Model

Description

The STGP19NC60W is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) produced by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to offer a high-speed performance and exceptional efficiency for a wide range of applications, making it an ideal choice for power electronics engineers and designers.

Key Features

  • High Voltage Capability: The STGP19NC60W is capable of handling high voltages, with a collector-emitter voltage (VCE) rating of 600V, which is suitable for various industrial applications.
  • Low On-Voltage Drop (VCE(sat)): With a low on-voltage drop, this IGBT ensures reduced conduction losses and improved efficiency in power circuits.
  • High Current Rating: It has a continuous collector current (IC) rating of 19A at 25°C, allowing for substantial current handling capabilities.
  • Fast Switching Speed: The device features a fast switching speed, which is essential for reducing switching losses and improving the performance of high-frequency circuits.
  • Co-Packaged with Free Wheeling Diode: The STGP19NC60W comes co-packaged with an anti-parallel diode, providing a convenient and efficient solution for circuits that require a freewheeling diode for inductive load applications.

Applications

The versatility of the STGP19NC60W makes it suitable for a broad range of applications, including:

  • Motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Inductive heating
  • Welding equipment
  • High-frequency converters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGP19NC60W is no exception, as it is manufactured with robustness and reliability in mind. It is designed to meet the stringent requirements of industrial applications, ensuring a long operational lifespan and consistent performance.

Environmental Compliance

This IGBT is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' dedication to environmental sustainability and the health and safety of electronic product users.

Overall, the STGP19NC60W from STMicroelectronics is a powerful and reliable IGBT that offers a blend of high performance, efficiency, and versatility, making it an excellent choice for designers and engineers focused on advanced power electronics applications.

You May Also Be Interested in

Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4439 $59.8829
26+ $4.4668 $116.1368
41+ $4.3272 $177.4152
56+ $4.1877 $234.5112
72+ $4.0480 $291.4560
96+ $3.6292 $348.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess