Products specifications

Category Relays - Contactors (Electromechanical)
Mfr TE Connectivity
Series LEV100, KILOVAC
Package Bulk
Product Status Active
Mounting Type Chassis Mount
Coil Voltage 24VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 100 A
Switching Voltage 900VDC - Max
Features Sealed - Hermetically
Termination Style Stud
Temperature Range - Operating -40°C ~ 85°C
Must Operate Voltage 16 VDC
Must Release Voltage 2.4 VDC
Operate Time 25 ms
Release Time 10 ms
Coil Current 250 mA
Coil Power 6W
Coil Resistance 96Ohms
Base Product Number LEV100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.41.0045
Win Source Part Number 877003-LEV100A5ANG
Ultra Librarian 3D Model Ultra Librarian LEV100A5ANG CAD Model

Description

The LEV100 KILOVAC series contactors are reliable and high-performance electromechanical relays.

  • Design: Sealed and hermetically sealed
  • Contact Form: SPST-NO (DM)
  • Coil Voltage: 24VDC
  • Coil Resistance: 96Ohms
  • Contact Rating: 100A
  • Switching Voltage: 900VDC
  • Mounting: Chassis mount
  • Temperature Range: -40°C to 85°C
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Siemens
CONTACTOR S0 12A 230VAC 2NO/2NC
Need more? Email Us
ECAD model for 3RT20241AL243MA0
Altech corporation
CONTACTOR 3P 40A 2 NO/2 NC 12VDC
Need more? Email Us
ECAD model for MC-40A-DC12V
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
ECAD model for CAP120ASANG
Siemens
CONTACTOR S0 12A 230VAC 2NO/2NC
Need more? Email Us
ECAD model for 3RT20242CL243MA0
Siemens
CONTACTOR S00 16A 120VAC 2NO/2NC
Need more? Email Us
ECAD model for 3RT20181AK643MA0
American Electrical Inc.
RELAY CONTACTOR 3PST 60A 110V
Need more? Email Us
ECAD model for CC40-110
Siemens
CONTACTOR S00 9A 110VAC 1NC SCRW /
Need more? Email Us
ECAD model for 3RT20161AF02
TE Connectivity
RELAY CONTACTOR SPST 100A 36V
Lowest to $67.4437
ECAD model for EV100AAANA
Siemens
CONTACTOR S2 40A 230VAC VARISTOR
Need more? Email Us
ECAD model for 3RT20351CL243MA0

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7548 $93.5096
3+ $38.3629 $115.0887
5+ $37.1641 $185.8205
6+ $35.9652 $215.7912
8+ $34.7664 $278.1312
10+ $31.1699 $311.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 480 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention