EN
  • EN
  • DE

EV100AAANA

Part No EV100AAANA
Manufacturer TE Connectivity
Catalog Contactors (Electromechanical)
Description RELAY CONTACTOR SPST 100A 36V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Contactors (Electromechanical)
Mfr TE Connectivity Aerospace, Defense and Marine
Series EV100, KILOVAC
Package Bulk
Mounting Type Chassis Mount
Coil Voltage 36VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 100 A
Switching Voltage 600VDC - Max
Features Sealed - Hermetically
Termination Style Stud
Temperature Range - Operating -40°C ~ 85°C
Must Operate Voltage 9 VDC
Must Release Voltage 8 VDC
Operate Time 30 ms
Release Time 10 ms
Coil Current 250 mA
Coil Power 3W
Coil Resistance 8Ohms
Base Product Number EV10
Other Names 516183980,A104338,5-1618398-0,A122253,A104338
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0045
Win Source Part Number 1237328-EV100AAANA
Ultra Librarian 3D Model Ultra Librarian EV100AAANA CAD Model

Description

The EV100 KILOVAC Relay is a high-performance electromechanical relay designed for use in a variety of applications.

  • Design: Sealed-Hermetic
  • Contact Form: SPST
  • Contact Rating: 100 A
  • Switching Voltage: 600 VDC
  • Coil Voltage: 36VDC
  • Coil Resistance: 8 Ohms
  • Operate Time: 30 ms
  • Release Time: 10 ms
  • Mounting Type: Chassis Mount
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • Must Operate Voltage: 9 VDC
  • Must Release Voltage: 8 VDC

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 500A 12V
Lowest to $0.0161
EPCOS (TDK)
HVC500B-24S / 500A 24V COIL STUC /
Need more? Email Us
Siemens
CONTACTOR,LTG,EH,N1,30A,3NC,2NO,
Need more? Email Us
Siemens
CONTACTOR S0 25A 220VDC 1NO/1NC
Need more? Email Us
Siemens
CONTACTOR S0 12A 208VAC 1NO/1NC
Need more? Email Us
Siemens
CONTACTOR,LIGHTING,20A,6-POLE,OP
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
Lowest to $61.5851
TE Connectivity
RELAY CONTACTOR SPST 100A 12V
Lowest to $34.9090
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.1521 $89.1521
2+ $73.1508 $146.3016
3+ $70.8650 $212.5950
4+ $68.5781 $274.3124
5+ $66.2924 $331.4620
6+ $59.4351 $356.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess