Products specifications

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Intersil
Package Bulk
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 200Ohm
Voltage - Supply, Single (V+) 15V
Voltage - Supply, Dual (V±) ±15V
Switch Time (Ton, Toff) (Max) 480ns (Typ), 370ns (Typ)
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Max) 5nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584644-DG201ACY
Ultra Librarian 3D Model Ultra Librarian DG201ACY CAD Model

Description

The Intersil DG201ACY is a 4-channel analog switch with a maximum on-state resistance of 200Ω.

  • On-State Resistance (Max): 200Ω
  • Charge Injection: 20pC
  • Current Leakage: 5nA
  • Package: 16-SOIC
  • Mounting: Surface Mount
  • Voltage Supply: ±15V
  • Operating Temperature: 0°C to 70°C
  • Status: Active
  • Standard Package: 126 pieces
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14SOIC
Lowest to $0.3194
ECAD model for SN74HC4066D
Analog Devices Inc.
Dual SPDT Switch | IC SWITCH DUAL SPDT 16SOIC
Lowest to $11.7241
ECAD model for ADG436BR
Analog Devices Inc.
Serially Controlled, ±15 V/+12 V/±5 V, 8-Channel/4-Channel, iCMOS Multiplexers/Matrix Switches
Lowest to $20.3152
ECAD model for ADG1439BRUZ
Analog Devices Inc.
LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16DIP
Lowest to $11.5880
ECAD model for ADG212AKN
Maxim Integrated
2.5Ω, Quad, SPST, CMOS Analog Switches | IC SWITCH QUAD SPST 16SSOP
Need more? Email Us
ECAD model for MAX4603EAE
Analog Devices Inc.
LCMOS Quad SPST Switches
Need more? Email Us
ECAD model for ADG201AKR-REEL7
ON Semiconductor
QUAD ANALOG SWITCH, MULTIPLEXER/ / Circuit IC Switch
Need more? Email Us
ECAD model for MC74HC4316FR1
ON Semiconductor
Analog Multiplexers/Demultiplexers with Injection Current Effect Control | IC MUX/DEMUX DUAL 4X1 16SOIC
Lowest to $0.6757
ECAD model for MC74HC4852AD
Maxim Integrated
Fault-Protected, Low-Voltage, Quad SPST Analog Switches | IC SW QUAD ANLG SPST R/R 16-DIP
Need more? Email Us
ECAD model for MAX4712CPE

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention