Products specifications

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280401-WM8580A
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8580A CAD Model

Description

The Wolfson Microelectronics plc is a high-quality electronic component that is perfect for a variety of applications.

  • Supply and demand status: limited
  • Manufacturer: Wolfson Microelectronics plc
  • Applications: computers, televisions, and mobile phones

You May Also Be Interested in

Texas Instruments
JFET-INPUT OPERATIONAL AMPLIFIERS
Lowest to $0.3136
ECAD model for TL082BCDR
Analog Devices Inc.
Audio Dual Natched NPN transistor
Need more? Email Us
ECAD model for SSM2210S
Texas Instruments
Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Lowest to $48.7645
ECAD model for TMS320C6722BRFP250
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC
Texas Instruments
BICMOS PFC/PWM COMBINATION CONTROLLER
Need more? Email Us
ECAD model for UCC38502DWTR
NEC
8 BIT BUS TRANSCEIVERS
Need more? Email Us
ECAD model for UPB8286C
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR
Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
Microchip Technology
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to $19.3512
ECAD model for SY10EP11UZG

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention