EN
  • EN
  • DE

TMS320C6722BRFP250

Part No TMS320C6722BRFP250
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Floating Point
Interface EBI/EMI, I2C, McASP, SPI
Clock Rate 250MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 144-TQFP Exposed Pad
Supplier Device Package 144-HTQFP (20x20)
Family Part Number TMS320C6722B
Manufacturer Pack Quantity 60
MSL Level 4 (72 Hours)
Win Source Part Number 1271143-TMS320C6722BRFP250
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6722BRFP250 CAD Model

Description

The TMS320C6722BRFP250 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficiency in handling complex numerical operations. This DSP is a member of the TMS320C6000 DSP platform, which is widely recognized for its innovative and highly optimized architecture designed to meet the rigorous demands of high-speed signal processing applications.

Key Features

  • High-Speed Processing: With a core frequency of up to 250 MHz, the TMS320C6722BRFP250 is capable of delivering up to 2000 MIPS (Million Instructions Per Second), making it suitable for applications requiring fast and efficient signal processing.
  • Advanced Architecture: The device features a VelociTI.2™ extension to the VLIW (Very Long Instruction Word) architecture, enabling parallel processing and efficient execution of complex algorithms.
  • Large On-Chip Memory: Equipped with 256KB of on-chip RAM, the DSP provides ample space for real-time data processing, reducing the need for external memory and thus enhancing system performance.
  • Peripheral Integration: The TMS320C6722BRFP250 includes a range of integrated peripherals such as a multi-channel buffered serial port, a 32-bit external memory interface, and a host port interface, facilitating easy connectivity and data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the DSP offers a low-power mode to reduce energy consumption when full processing power is not required, making it ideal for portable and battery-operated devices.

Applications

The versatility of the TMS320C6722BRFP250 allows it to be utilized in a wide array of applications. It is particularly well-suited for tasks such as audio and video processing, telecommunications, industrial control systems, medical imaging, and real-time analytics. Its powerful processing capabilities enable developers to implement complex algorithms and signal processing techniques that are essential in today's advanced digital systems.

Package and Quality

This DSP is available in a 144-pin LQFP (Low Profile Quad Flat Package) that provides a compact footprint while still offering excellent thermal performance. Texas Instruments is committed to high-quality standards, and the TMS320C6722BRFP250 is no exception, ensuring reliability and performance consistency for critical applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5397 $87.0794
3+ $35.7249 $107.1747
5+ $34.6085 $173.0425
6+ $33.4921 $200.9526
8+ $32.3757 $259.0056
11+ $29.0265 $319.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess