Products specifications

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Applications Automotive
Interface SPI Serial
Voltage - Supply 13.5V
Package / Case 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package PG-DSO-36-24
Mounting Type Surface Mount
Base Product Number TLE7263
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 369779-TLE7263E
Ultra Librarian 3D Model Ultra Librarian TLE7263E CAD Model

Description

The TLE7263E is a specialized interface integrated circuit designed for automotive applications.

  • Package: tape & reel
  • Standard Package: 1,000 pieces
  • Interface: SPI serial interface
  • Voltage: 13.5V
  • Mounting: surface mount
  • Package: 36-BSSOP
  • Pad: exposed pad
  • Manufacturer: Infineon Technologies
  • Status: active

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 48WQFN
Need more? Email Us
ECAD model for DS50EV401SQ/NOPB
Diodes Incorporated
IC HOT SWAP CTRLR 8UDFN
Lowest to $2.4222
ECAD model for PI6ULS5V9511AZWEX
Intel
TRANSPARENT PCI-TO PCI BRIDGE / PCI-to-PCI Bridge Interface
Need more? Email Us
ECAD model for PR21154BE
Intel
IC CAN CONTRLR 5V AUTOTEMP 44QFP
Lowest to $62.0455
ECAD model for AS82527F8
Texas Instruments
IC INTERFACE SPECIALIZED 14SOIC
Need more? Email Us
ECAD model for CLC012AJE-TR13/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 24WQFN
Lowest to $37.2495
ECAD model for LMH0324RTWR
Renesas Electronics America
IC INTERFACE SPECIALIZED 16QFN
Need more? Email Us
ECAD model for ISL36411DRZ-TS
Renesas Electronics America
IC INTERFACE SPECIALIZED 46TQFN
Need more? Email Us
ECAD model for ISL35411DRZ-TS
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
Lowest to $15.6794
ECAD model for L9663-TR-1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention