EN
  • EN
  • DE

L9663-TR-1

Part No L9663-TR-1
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 28VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive Interface 28-VFQFPN (5x5)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-VFQFPN (5x5)
Family Name L9663
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922654-L9663-TR-1
Ultra Librarian 3D Model Ultra Librarian L9663-TR-1 CAD Model

Description

The STMicroelectronics L9663-TR-1 is a state-of-the-art octal low-side driver designed specifically for automotive applications. This robust and versatile driver is capable of controlling eight independent low-side channels, making it an ideal solution for managing a variety of loads such as relays, solenoids, and lamps within a vehicle.

Key Features

  • High Integration: With eight low-side drivers in one package, the L9663-TR-1 simplifies design and reduces board space requirements.
  • Advanced Protection: The device includes overcurrent, overtemperature, and short-circuit protection, ensuring reliable operation under harsh automotive conditions.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for real-time monitoring of load status, which is critical for safety and system maintenance.
  • Wide Voltage Range: The L9663-TR-1 operates over a broad voltage range, accommodating the electrical system variations commonly found in automotive environments.
  • Low Power Dissipation: Optimized for low on-resistance, the device minimizes power loss and helps in thermal management.

Applications

The L9663-TR-1 is particularly suited for a variety of automotive applications, including:

  • Body Control Modules
  • Engine Control Units
  • Power Distribution Boxes
  • Lighting Control Systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the L9663-TR-1 is no exception. Designed to meet the rigorous standards of the automotive industry, this driver is qualified under AEC-Q100, ensuring high reliability and performance over the vehicle's lifespan.

Easy to Use

The L9663-TR-1 is not only powerful but also user-friendly. It comes in a compact package that is easy to integrate into existing designs. The device is also supported by comprehensive technical documentation and development tools provided by STMicroelectronics, helping to reduce time to market and ensuring a smooth design process.

In conclusion, the STMicroelectronics L9663-TR-1 is a sophisticated and reliable solution for automotive low-side driving applications, offering designers a high level of integration, protection, and ease of use.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3765 $55.1295
7+ $15.0782 $105.5474
11+ $14.6070 $160.6770
15+ $14.1358 $212.0370
19+ $13.6646 $259.6274
25+ $12.2510 $306.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess