Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Specialized
Mfr Intel
Series *
Package Bulk
Applications PCI-to-PCI Bridge
Base Product Number PR21154
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status Vendor Undefined
Standard Package 1 pcs
Win Source Part Number 1383210-PR21154BE
Ultra Librarian 3D Model Ultra Librarian PR21154BE CAD Model

Description

The Intel PR21154BE is an integrated circuit designed for PCI-to-PCI bridge applications. It is part of the PR21154 series and is commonly used to connect multiple PCI buses together.

  • Application: PCI-to-PCI Bridge
  • Series: PR21154
  • ECCN: EAR99
  • Moisture Sensitivity Level: 3
  • Packaging: Bulk
  • Package Size: 1 piece
  • Commonly used in: Various applications that require PCI-to-PCI bridge functionality, such as computer systems, networking devices, and industrial automation equipment.

You May Also Be Interested in

New Japan Radio
Drivers 10ch/3L LCD Cntlr
Need more? Email Us
ECAD model for NJU6424AFG1-05
NXP / Nexperia
Interface 24-HVQFN (4x4)
Need more? Email Us
ECAD model for TDA8034HN/C2EL
Texas Instruments
IC INTERFACE SPECIALIZED 14SOIC / 2-Channel I2C Multiplexer Interface 14-SOIC
Lowest to $0.7422
ECAD model for PCA9543AD
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
ECAD model for SAF3555HV/N151,557
Diodes Incorporated
IC INTERFACE SPECIALIZED 256BGA / PCI-to-PCI Bridge Interface 256-PBGA (17x17)
Lowest to $36.3066
ECAD model for PI7C8150BNDI
TE Connectivity
7 Connector Receptacle, Female Sockets Through Hole Blade Power
Need more? Email Us
ECAD model for 254016
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 89HPES6T6G2ZCALGI8
TE Connectivity
7 Connector Header, Male Pins Through Hole, Right Angle Blade Power
Need more? Email Us
ECAD model for 254020
New Japan Radio
Drivers 14ch/2L Dot M LCD
Need more? Email Us
ECAD model for NJU6520CH

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention