EN
  • EN
  • DE

DS50EV401SQ/NOPB

Part No DS50EV401SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Cable Equalization Interface 48-WQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name DS50EV401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DS50EV401SQ-ND, DS50EV401SQ
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917461-DS50EV401SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS50EV401SQ/NOPB CAD Model

Description

The DS50EV401SQ/NOPB is an advanced equalizer optimized for high-speed signal conditioning and developed by the renowned semiconductor company, Texas Instruments. This high-performance integrated circuit is specifically designed to extend the reach and improve the quality of high-speed serial links, making it an essential component in modern communication and networking applications.

Key Features:

  • Signal Conditioning: Incorporates adaptive equalization technology to compensate for losses incurred during transmission over PCB traces and cables.
  • Data Rate: Supports a wide range of data rates from 1 Gbps to 5 Gbps, ensuring versatility across different high-speed protocols.
  • Power Consumption: Designed with low power consumption in mind, it operates on a single 3.3V supply while maintaining excellent performance.
  • Channel Configuration: Features a quad-channel configuration, providing four lanes of signal conditioning in a compact form factor.
  • Programmability: Offers programmable settings via an I2C interface or pin strapping, allowing for easy optimization to specific system requirements.

Applications:

  • High-speed data communication in data centers
  • Backplane and cable extenders in networking equipment
  • Telecommunication infrastructure
  • Industrial control systems
  • High-definition video transmission

The DS50EV401SQ/NOPB is housed in a compact 48-pin WQFN package, making it suitable for space-constrained applications. Its robust design ensures signal integrity over extended distances, which is critical for maintaining high-speed data throughput in complex systems. With its ability to automatically adapt to varying cable types and lengths, the DS50EV401SQ/NOPB is a versatile solution that can be deployed across a multitude of high-speed interface standards.

As a product of Texas Instruments, the DS50EV401SQ/NOPB is backed by a legacy of quality and reliability, ensuring that it meets the stringent requirements of modern electronic systems. Its combination of performance, power efficiency, and adaptability makes it an ideal choice for system designers looking to enhance the capabilities of their high-speed data links.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess