Product Overview: SN74AHCT125QDRQ1 from Texas Instruments
The SN74AHCT125QDRQ1 is a high-performance, automotive-grade quadruple bus buffer gate designed by Texas Instruments, which features 3-state outputs and is ideal for driving bus lines or buffer memory address registers. This device is part of the AHCT family and is characterized for operation from -40°C to 85°C, making it suitable for a wide range of automotive applications.
Key Features
- Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL-level inputs
- Output Drive Capability: Capable of driving up to 8 LSTTL loads, providing sufficient current for most applications
- IC Package Type: Supplied in a small and robust SOP (Small Outline Package) with the package designator QDR
- Temperature Range: Automotive grade with an operational range from -40°C to 85°C
- RoHS Compliant: Manufactured to meet environmental and regulatory standards
Applications
The versatility of the SN74AHCT125QDRQ1 makes it suitable for a variety of automotive applications including:
- Signal buffering and isolation
- Memory address driving
- Data bus control and management
- Level shifting for mixed-voltage systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AHCT125QDRQ1 is no exception. It is rigorously tested to meet the stringent requirements of the automotive industry. The device's quality is ensured through Texas Instruments' robust design and manufacturing processes, which are designed to yield high reliability and performance under a range of conditions.
Ordering and Packaging
The SN74AHCT125QDRQ1 is available in a tape and reel format, facilitating efficient assembly during the manufacturing process. The device's part number includes the suffix 'Q1' to designate its automotive-grade quality, making it easy to identify for automotive applications.