EN
  • EN
  • DE

STGW40V60DLF

Part No STGW40V60DLF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Designed for soft commutation only
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 160A
Vce(on) (Maximum) @ Vge, Ic 2.3V @ 15V, 40A
Power - Max 283W
Switching Energy 411μJ (off)
Input Type Standard
Gate Charge 226nC
Td (on/off) @ 25°C -/208ns
Test Condition 400V, 40A, 10 Ohm, 15V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1261048-STGW40V60DLF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STGW40V60DLF
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STGW40V60DLF CAD Model

Description

STGW40V60DLF - IGBT from STMicroelectronics

The STGW40V60DLF is a high-performance insulated-gate bipolar transistor (IGBT) developed by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed for a wide range of applications, including motor drives, uninterruptible power supplies (UPS), inverter welders, and general-purpose inverters.

This device boasts a collector-emitter voltage (VCE) of 600V, making it suitable for systems with high voltage requirements. The STGW40V60DLF can handle continuous collector current up to 40A at 25°C, which ensures reliable operation under high power conditions. Its maximum junction temperature of 175°C provides a generous thermal margin for various applications.

One of the key features of the STGW40V60DLF is its low on-state voltage drop (VCE(sat)), which reduces conduction losses and improves efficiency. This characteristic, combined with a fast and soft recovery anti-parallel diode, minimizes switching losses and enhances performance in fast-switching applications.

The device is housed in a TO-247 long leads package, which is not only robust but also offers excellent thermal performance. This package ensures reliable operation even in the harshest conditions and simplifies the heat sinking process, which is vital for maintaining the longevity and stability of the IGBT.

STMicroelectronics has equipped the STGW40V60DLF with several built-in protection features. These include a short-circuit rating, which provides peace of mind in the event of a fault condition. The IGBT also features a positive temperature coefficient, which simplifies the design of parallel IGBT configurations.

Overall, the STGW40V60DLF is an outstanding choice for designers looking for a robust, efficient, and reliable IGBT for high-voltage and high-current applications. Its combination of performance, protection features, and package design make it a versatile component that can enhance the efficiency and reliability of a wide array of power electronic systems.

You May Also Be Interested in

Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess