Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 120A
Current - Collector Pulsed (Icm) 240A
Vce(on) (Maximum) @ Vge, Ic 2.3V @ 15V, 80A
Power - Max 469W
Switching Energy 1.8mJ (on), 1mJ (off)
Input Type Standard
Gate Charge 448nC
Td (on/off) @ 25°C 60ns/220ns
Test Condition 400V, 80A, 5 Ohm, 15V
Reverse Recovery Time (trr) 60ns
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3 Exposed Pad
Manufacturer Package TO-247
Win Source Part Number 1261056-STGW80V60DF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STGW80V60DF
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STGW80V60DF CAD Model

Description

STGW80V60DF - STMicroelectronics IGBT

The STGW80V60DF is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is part of the STPOWER™ family, which is known for its efficiency and reliability in power electronics applications. It is specifically engineered to meet the demanding requirements of a wide range of high-power applications such as motor drives, uninterruptible power supplies (UPS), inverter welders, and solar inverters.

With a maximum collector-emitter voltage of 600V and a continuous collector current rating of 80A at 25°C, the STGW80V60DF offers robust performance for high-power switching applications. It also features a low collector-emitter saturation voltage (V<sub>CE(sat)), which minimizes conduction losses and enhances overall system efficiency.

The device incorporates STMicroelectronics' advanced trench gate field-stop technology, which provides a perfect balance between conduction and switching losses. This technology enables the IGBT to operate at high junction temperatures, up to 175°C, without compromising its performance, thus ensuring reliability even under extreme conditions.

The STGW80V60DF is also equipped with a co-packaged fast recovery diode, which has a soft recovery characteristic that reduces electromagnetic interference (EMI) and further improves the efficiency of the system. This feature makes it an excellent choice for applications where low noise and high efficiency are critical.

This IGBT comes in a TO-247 long leads package, which is known for its excellent thermal performance and ease of mounting on a heatsink. The package is designed to handle high current and power levels while maintaining a low thermal resistance between the junction and the case.

In summary, the STGW80V60DF IGBT from STMicroelectronics is a high-efficiency, robust power transistor that is ideal for a variety of high-power applications. With its advanced technology and reliable performance, it is a top choice for engineers looking to design energy-efficient and durable power electronic systems.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
Microchip Technology
IGBT 600V 198A 833W TO264
Need more? Email Us
ECAD model for APT65GP60L2DQ2G
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to €1.0850
ECAD model for STGD10NC60HT4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ €4.8434 €48.4335
23+ €3.9740 €91.4026
36+ €3.8498 €138.5928
49+ €3.7257 €182.5574
64+ €3.6014 €230.4918
85+ €3.2289 €274.4591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention