EN
  • EN
  • DE

STGWT80H65DFB

Part No STGWT80H65DFB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 650V 120A 469W TO3P-3L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 650 V 120 A 469 W Through Hole TO-3P
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-3P-3, SC-65-3
Case / Package TO-3P
Family Name STGWT80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14234-5, -497-14234-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898014-STGWT80H65DFB
Ultra Librarian 3D Model Ultra Librarian STGWT80H65DFB CAD Model

Description

STGWT80H65DFB - High-Efficiency Power Transistor from STMicroelectronics

The STGWT80H65DFB is a state-of-the-art power transistor from STMicroelectronics, designed to cater to the demanding requirements of modern high-efficiency power conversion applications. This advanced semiconductor device is part of STMicroelectronics' MDmesh™ DM6 family, which is renowned for its excellent performance in high voltage applications.

With a maximum operating voltage of 650V, the STGWT80H65DFB is well-suited for a variety of power applications, including switch-mode power supplies (SMPS), lighting applications, solar inverters, welding equipment, and other high-performance converters. It offers a unique combination of low on-resistance and high switching speed, resulting in reduced conduction and switching losses, which are critical for improving energy efficiency.

One of the key features of the STGWT80H65DFB is its trench gate field-stop structure, which ensures low gate charge and capacitance, leading to minimized switching energy. The transistor is built using STMicroelectronics' advanced silicon technology, which provides robustness and reliability even under harsh operating conditions.

The STGWT80H65DFB also boasts a low threshold voltage, which contributes to better thermal performance and simpler drive circuitry. This makes it an ideal choice for applications where thermal management is a concern, and where ease of design and implementation are prioritized.

Encased in a TO-247 long leads package, the STGWT80H65DFB ensures excellent heat dissipation and allows for flexible mounting options. This package is well-known for its ability to handle high current and high temperature, making it a robust choice for industrial and commercial applications.

For engineers and designers looking to push the boundaries of power density and efficiency, the STGWT80H65DFB offers a compelling solution. Its superior electrical characteristics and thermal performance make it a key component for next-generation power conversion systems. With STMicroelectronics' commitment to quality and innovation, users can expect reliable and high-performing operation from the STGWT80H65DFB power transistor.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0413 $60.4130
24+ $4.9570 $118.9680
37+ $4.8020 $177.6740
50+ $4.6470 $232.3500
65+ $4.4922 $291.9930
87+ $4.0275 $350.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,698 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess