EN
  • EN
  • DE

AFGB40T65SQDN

Part No AFGB40T65SQDN
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 650V/40A FS4 IGBT TO263 A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT - 650 V 80 A 238 W Surface Mount D²PAK-3 (TO-263-3)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D²PAK-3 (TO-263-3)
Family Name AFGB40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number AFGB40T65SQDNOSTR, AFGB40T65SQDNOSCT, AFGB40T65SQDNOSDKR
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860699-AFGB40T65SQDN
Ultra Librarian 3D Model Ultra Librarian AFGB40T65SQDN CAD Model

Description

The ON Semiconductor AFGB40T65SQDN is a state-of-the-art silicon carbide (SiC) MOSFET that is designed to meet the needs of modern high-efficiency power conversion systems. This power transistor is part of ON Semiconductor's extensive portfolio of energy-efficient devices, which are known for their reliability and performance in a wide range of applications.

Key Features:

  • High-Performance Silicon Carbide: The AFGB40T65SQDN utilizes SiC technology, which offers superior switching performance and higher efficiency compared to traditional silicon devices.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 65 milliohms, this MOSFET ensures minimal power loss during operation, leading to improved overall system efficiency.
  • High-Temperature Operation: Capable of operating at junction temperatures up to 150°C, the AFGB40T65SQDN is suitable for high-temperature environments, ensuring reliability under stress.
  • High Breakdown Voltage: The device features a breakdown voltage of 650V, providing a robust solution for high-voltage applications.
  • Fast Switching Speed: The SiC MOSFET's fast switching capabilities reduce switching losses and enable high-frequency operation, which is crucial for power supplies and converters.

Applications:

The AFGB40T65SQDN is ideal for a variety of applications that require high efficiency and power density, including:

  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle (EV) Charging Stations
  • Power Factor Correction (PFC) Circuits
  • DC-DC Converters
  • Solar Inverters
  • Switch Mode Power Supplies (SMPS)

Advantages:

The use of the AFGB40T65SQDN in power conversion systems offers numerous advantages. The device's high efficiency reduces thermal stress and extends the lifetime of the system. Its fast switching capabilities enable more compact and lighter designs by allowing the use of smaller inductive components. Furthermore, the robustness of the SiC material enhances system reliability in harsh environments.

ON Semiconductor's AFGB40T65SQDN is a testament to the company's commitment to providing innovative solutions that address the evolving needs of the power electronics industry. With its exceptional performance and versatility, this SiC MOSFET is poised to become a fundamental component in the next generation of energy-efficient power systems.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7277 $51.5493
22+ $4.6997 $103.3934
33+ $4.5528 $150.2424
46+ $4.4060 $202.6760
59+ $4.2591 $251.2869
79+ $3.8185 $301.6615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,186 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess