EN
  • EN
  • DE

SGL50N60RUFTU

Part No SGL50N60RUFTU
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 80A 250W TO264
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT - 600 V 80 A 250 W Through Hole TO-264-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-264-3, TO-264AA
Case / Package TO-264-3
Family Name SGL50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933366-SGL50N60RUFTU
Ultra Librarian 3D Model Ultra Librarian SGL50N60RUFTU CAD Model

Description

Introducing the SGL50N60RUFTU IGBT from ON Semiconductor

The SGL50N60RUFTU is a state-of-the-art insulated gate bipolar transistor (IGBT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is part of ON Semiconductor's high-performance portfolio, designed to deliver superior switching performance and high durability in a wide array of power applications.

Key Features

  • High Current Capability: The SGL50N60RUFTU is capable of handling continuous collector currents up to 50A, making it suitable for high-power applications.
  • Low On-State Voltage: It boasts a low on-state voltage (V<sub>CE(ON)) typically at 1.9V, which reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: With a fast switching speed, this IGBT minimizes switching losses and is ideal for high-frequency operations.
  • High Input Impedance: This device features a high input impedance, which simplifies the drive circuitry and reduces the overall system cost.
  • Ruggedness: The SGL50N60RUFTU is designed for rugged industrial environments, providing reliable performance under stress and over a wide temperature range.
  • Co-Packaged Free Wheeling Diode: It comes with an integrated fast recovery diode, which provides protection against reverse recovery transients and enhances efficiency.

Applications

The versatility of the SGL50N60RUFTU allows it to be used in various applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Welding Equipment
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to high standards of quality and reliability, and the SGL50N60RUFTU is no exception. It is built using robust manufacturing techniques that ensure its performance in even the most demanding conditions. The device also meets stringent industry standards, ensuring a reliable solution for your power management needs.

Environmental Consideration

As with all ON Semiconductor products, the SGL50N60RUFTU is designed with environmental responsibility in mind. The device is RoHS compliant, ensuring that it adheres to the latest regulations for the restriction of hazardous substances in electronic equipment.

With its combination of performance, efficiency, and reliability, the SGL50N60RUFTU from ON Semiconductor is an excellent choice for designers looking to optimize their power systems for both performance and cost.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess