EN
  • EN
  • DE

MMBT4126LT1G

Part No MMBT4126LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 25V 0.2A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 120 @ 2mA, 1V
Maximum Power Dissipation 225mW
Frequency - Transition 250MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 059155-MMBT4126LT1G
Ultra Librarian 3D Model Ultra Librarian MMBT4126LT1G CAD Model

Description

ON Semiconductor MMBT4126LT1G PNP Transistor

The MMBT4126LT1G is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for general-purpose amplifier and switching applications. This versatile transistor is housed in a compact SOT-23 surface-mount package, making it an excellent choice for space-constrained designs where efficiency and reliability are paramount.

Key Features

  • Device Type: PNP BJT
  • Package: SOT-23 surface-mount package for space-saving design
  • Collector-Emitter Voltage (V<sub>CEO): 25 V, which allows for a wide range of operation in various circuits
  • Collector Current (I<sub>C): Continuous collector current up to 200 mA, suitable for moderate power applications
  • Gain Bandwidth Product (f<sub>T): 300 MHz, providing high-frequency performance
  • DC Current Gain (h<sub>FE): High h<sub>FE with a range of 100 to 300 at 10 mA, ensuring good amplification characteristics
  • Low Saturation Voltage: Minimizes on-state losses and improves efficiency
  • RoHS Compliant: Meets environmental standards and is suitable for use in green products

Applications

The MMBT4126LT1G transistor is ideal for a variety of electronic applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers
  • Switching circuits in consumer electronics
  • Power management in portable devices
  • Linear amplification and active filtering in communication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBT4126LT1G is no exception. It is manufactured to meet stringent standards, ensuring high reliability and performance consistency. The device's robust construction allows it to withstand the rigors of everyday use in commercial, industrial, and automotive applications.

Whether you're designing a simple amplifier or a complex switching circuit, the MMBT4126LT1G from ON Semiconductor offers a blend of versatility, efficiency, and reliability, making it a go-to choice for engineers and designers across various industries.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0600 $50.1000
2,030+ $0.0493 $100.0790
3,145+ $0.0477 $150.0165
4,330+ $0.0462 $200.0460
5,595+ $0.0447 $250.0965
7,500+ $0.0400 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,000 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess