EN
  • EN
  • DE

MBR60L45WTG

Part No MBR60L45WTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 45 V 30A Through Hole TO-247-3
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name MBR60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883156-MBR60L45WTG
Ultra Librarian 3D Model Ultra Librarian MBR60L45WTG CAD Model

Description

ON Semiconductor MBR60L45WTG Schottky Barrier Rectifier

The ON Semiconductor MBR60L45WTG is a state-of-the-art Schottky Barrier Rectifier designed with precision and efficiency in mind. This robust rectifier is a perfect fit for high-frequency applications that demand a high degree of reliability and performance. Its low forward voltage drop and high surge capability make it an ideal choice for power supply designs, particularly in compact and energy-sensitive electronics.

Key Features

  • High Current Capacity: The MBR60L45WTG is capable of handling a significant current load with a maximum average rectified current of 60A, making it suitable for high-power applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.45V, this component ensures high efficiency, which is crucial for reducing power loss and improving overall system performance.
  • High Surge Capability: It is designed to withstand high surge currents, providing reliable performance under transient conditions and enhancing the durability of the end product.
  • Dual Diode Configuration: The device features a common-cathode dual diode configuration, which simplifies the design of bridge circuits and reduces component count.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -65°C to 175°C, ensuring stability and functionality in extreme conditions.
  • Package: The MBR60L45WTG comes in a TO-247 package, known for its excellent thermal performance and mechanical robustness.

Applications

  • Switching power supplies
  • Free-wheeling diodes
  • Power inverters
  • DC/DC converters
  • Automotive applications
  • Or-ing diode in redundant power systems

The MBR60L45WTG is a testament to ON Semiconductor's commitment to providing high-quality, durable, and efficient components. Its robust design ensures that it can meet the stringent requirements of various applications, from industrial to automotive, making it a versatile choice for engineers and designers looking to enhance their power management solutions.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8129 $79.6258
4+ $32.6669 $130.6676
6+ $31.6458 $189.8748
8+ $30.6248 $244.9984
10+ $29.6050 $296.0500
14+ $26.5419 $371.5866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess