Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839047-STH10810-2
Ultra Librarian 3D Model Ultra Librarian STH10810-2 CAD Model

Description

The STH10810-2 is a cutting-edge semiconductor device from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is designed to meet the demands of modern electronic applications, offering high performance, reliability, and efficiency.

Key Features

  • High Efficiency: The STH10810-2 is engineered to provide optimal performance while minimizing power consumption, making it suitable for energy-sensitive applications.
  • Durability: Built with robust materials, this product can withstand harsh conditions and extended use, ensuring a long operational lifespan.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the STH10810-2 offers superior functionality and capabilities.
  • Compact Design: Its small form factor allows for integration into space-constrained designs without compromising on power or performance.

Applications

The versatility of the STH10810-2 makes it suitable for a wide range of applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Renewable energy solutions

Technical Specifications

The STH10810-2 boasts an impressive set of technical specifications that ensure its performance in various applications:

  • Voltage rating: [Insert voltage rating here]
  • Current capacity: [Insert current capacity here]
  • Power dissipation: [Insert power dissipation here]
  • Operating temperature range: [Insert temperature range here]
  • Package type: [Insert package type here]

Quality and Compliance

STMicroelectronics is committed to delivering high-quality products that comply with international standards. The STH10810-2 is no exception, meeting rigorous industry certifications and environmental directives, ensuring both performance and sustainability.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and technical support, to facilitate the integration and use of the STH10810-2 in their projects.

You May Also Be Interested in

SILEGO
Lowest to $1.0969
ECAD model for SLG3NB314VTR
ALPS Electric
Need more? Email Us
ECAD model for SK5AB00280
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Skyworks Solutions Inc.
Lowest to $0.4904
ECAD model for SKY85612-11
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-42-33E-12.00000Y
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY1344-485LF
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77358-11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-17
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY85002-31

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8717 $68.2038
33+ $3.9985 $131.9505
51+ $3.8731 $197.5281
70+ $3.7475 $262.3250
90+ $3.6234 $326.1060
120+ $3.2482 $389.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention