Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Current - Quiescent (Max) 2.5mA
Mounting SMD (SMT)
Case / Package 8-UFSON (2x2)
Win Source Part Number 018999-LM293QT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM293QT CAD Model

Description

The LM293QT from STMicroelectronics is a robust, precision dual differential comparator that is designed to operate over a wide range of temperatures and power supply voltages. This component is well-suited for various applications in the automotive, industrial, and consumer electronics sectors where reliability and accuracy are paramount.

Key Features

  • Wide Power Supply Range: The LM293QT can be powered by a supply voltage ranging from 2V to 36V for single supply operations, or ±1V to ±18V for dual supply configurations, making it versatile for diverse electronic systems.
  • Low Current Draw: With a typical supply current of only 0.8 mA, this comparator is an excellent choice for power-sensitive applications.
  • Dual Channels: This device includes two independent comparators, providing flexibility in design and the ability to compare two separate signals simultaneously.
  • Low Input Bias Current: The input bias current is typically 25 nA, which ensures minimal impact on the circuits being monitored.
  • Wide Operating Temperature Range: The LM293QT is designed to function reliably across a broad temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • High Input Offset Voltage: An input offset voltage of just 2 mV ensures precise operation and accurate comparisons.

Applications

The LM293QT's precision and durability make it an ideal choice for a variety of applications, including:

  • Limit comparators
  • Voltage and current monitoring
  • Window detectors
  • Level shifters
  • Analog to digital converters (ADC) drivers
  • Automotive systems such as battery management and sensor interfaces

Package Information

The LM293QT is available in a small-outline package (SOT23-5), which is suitable for space-constrained applications. Its compact form factor and surface-mount design allow for efficient use of PCB real estate while providing excellent thermal performance.

Quality and Reliability

As with all STMicroelectronics products, the LM293QT is manufactured to the highest quality standards, ensuring both reliability and performance in the most demanding conditions. Whether it's for automotive safety systems or precision instrumentation, the LM293QT stands out as a dependable component for critical applications.

You May Also Be Interested in

Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $1.0595
ECAD model for MCP6542T-I/MS
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5227 $52.2700
235+ $0.4289 $100.7915
365+ $0.4155 $151.6575
500+ $0.4021 $201.0500
645+ $0.3887 $250.7115
865+ $0.3485 $301.4525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 240 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention