EN
  • EN
  • DE

STHS34PF80TR

Part No STHS34PF80TR
Manufacturer STMicroelectronics
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description DISCRETE / Optical Sensor IR 5000nm ~ 20000nm I²C, SPI 10-LFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type IR
Wavelength 5000nm ~ 20000nm
Proximity Detection No
Output Type I²C, SPI
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-LFDFN
Supplier Device Package 10-OLGA (3.2x4.2)
REACH Status REACH Unaffected
Win Source Part Number 1356200-STHS34PF80TR
Ultra Librarian 3D Model Ultra Librarian STHS34PF80TR CAD Model

Description

STHS34PF80TR Power Schottky Rectifier by STMicroelectronics

The STHS34PF80TR is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a global leader in semiconductor solutions. This high-performance component is engineered to meet the demanding requirements of a wide range of applications, including power supplies, converters, and high-frequency circuits.

Key Features

  • High Junction Temperature: With an operating junction temperature range of -40°C to 175°C, the STHS34PF80TR is suitable for high-temperature environments, offering enhanced reliability and longevity.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which reduces power loss and improves efficiency, particularly important in applications where power conservation is critical.
  • High Surge Capability: Its high surge current capability ensures that the rectifier can handle overcurrent conditions, making it ideal for applications that experience transient surges.
  • Avalanche Rated: The STHS34PF80TR is avalanche rated, providing additional protection against sudden voltage spikes that can otherwise damage electronic components.

Applications

The versatility of the STHS34PF80TR allows it to be used in various applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power management systems
  • Automotive applications

Product Specifications

The STHS34PF80TR is available in a TO-220AB package, which is widely accepted for its ease of integration into various circuit designs. The product comes in tape and reel packaging, facilitating automated assembly processes. The rectifier has a repetitive peak reverse voltage (VRRM) of 80V and a forward current (IF) of 30A, making it suitable for high-power applications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STHS34PF80TR is manufactured with state-of-the-art technology and is subject to rigorous testing to ensure that it meets the highest standards of performance and reliability. Customers can trust in the durability and consistency of this power Schottky rectifier for their electronic designs.

You May Also Be Interested in

Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Vishay
I2C 2.3V~3.6V SMD Ambient Light, IR, UV Sensors RoHS
Lowest to $1.1642
Broadcom Limited
IC SENSOR LASERSTREAM COB 14PIN
Lowest to $7.8263
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $2.0374
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7145
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Renesas Electronics America
OPTICAL SENSOR
Lowest to $47.6334

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9215 $59.5290
13+ $8.1408 $105.8304
20+ $7.8864 $157.7280
27+ $7.6320 $206.0640
34+ $7.3776 $250.8384
46+ $6.6144 $304.2624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,246 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess