EN
  • EN
  • DE

BH1772GLC

Part No BH1772GLC
Manufacturer Rohm Semiconductor
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description 1 Chip Optical Proximity Sensor + Ambient Light Sensor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1153511-BH1772GLC
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BH1772GLC CAD Model

Description

The BH1772GLC is an integrated ambient light, infrared (IR), and UV sensor manufactured by Rohm Semiconductor. This sensor is designed to accurately measure ambient light intensity, infrared light, and ultraviolet (UV) radiation, providing valuable data for various applications, including display brightness control, proximity sensing, and UV index monitoring. Rohm's optical sensors are known for their high sensitivity, low power consumption, and compact size.

Applications:

  • Smartphones: Automatic display brightness adjustment based on ambient light conditions.
  • Tablets: Screen brightness control to optimize viewing experience and conserve battery power.
  • Wearable devices: Ambient light sensing for activity tracking and outdoor monitoring.
  • Digital cameras: Optimizing exposure settings based on ambient light conditions.
  • Industrial lighting control: Adjusting lighting levels based on ambient light, saving energy.

Features:

  • Ambient Light Sensor: Measures the intensity of visible light.
  • Infrared (IR) Sensor: Detects infrared light.
  • Ultraviolet (UV) Sensor: Measures the intensity of UV radiation.
  • High Sensitivity: Accurately measures light intensity even in low-light conditions.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • I2C Interface: Communicates with a microcontroller or processor using the standard I2C protocol.
  • Small Package: Compact package size allows for integration into space-constrained applications.

Benefits:

  • Improved Display Visibility: Automatic display brightness adjustment enhances visibility in various lighting conditions.
  • Extended Battery Life: Reduced power consumption due to optimized display brightness.
  • Enhanced User Experience: Provides a more comfortable and convenient viewing experience.
  • UV Index Monitoring: Enables UV index monitoring, providing valuable information for outdoor activities.
  • Energy Savings: Adjusts lighting levels based on ambient light, reducing energy consumption.

Additional Details:

The BH1772GLC requires a few external components, such as pull-up resistors for the I2C interface, to operate correctly. The sensor's sensitivity can be adjusted by configuring the integration time and gain settings. The sensor provides digital output values for ambient light, IR light, and UV radiation, which can be processed by a microcontroller or processor. Refer to the datasheet for detailed specifications, application guidelines, and register descriptions.

Proper calibration is essential to ensure accurate light intensity measurements. Rohm provides calibration data and algorithms to compensate for variations in sensor performance. The sensor is designed to operate within a specific temperature range, and exceeding this range may affect its accuracy and reliability. Consider temperature compensation techniques for applications that require high accuracy over a wide temperature range.

You May Also Be Interested in

Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.4829
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049
Broadcom Limited
IC SENSOR MODLED LEAD 5V 16DIP / Optical Sensor 16-DIP Module
Lowest to $2.7273
Renesas Electronics America
OPTICAL SENSOR
Lowest to $1.0909
Broadcom Limited
MODULE AMBIENT SENSOR OPT 625NM
Lowest to $3.0977
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049
Broadcom Limited
IC USB LASER MOUSE SENSOR 22DIP
Lowest to $1.9589
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7327 $85.4654
4+ $35.0635 $140.2540
6+ $33.9674 $203.8044
8+ $32.8713 $262.9704
10+ $31.7764 $317.7640
13+ $28.4892 $370.3596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess