EN
  • EN
  • DE
  • IT

STHV748SQ

Part No STHV748SQ
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PULSER GENERATOR 4CH 64QFN  /  Ultrasound Imaging PMIC 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tray
Applications Ultrasound Imaging
Voltage - Supply 1.8V ~ 3.6V
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number STHV748
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,560
Win Source Part Number 1028600-STHV748SQ
Ultra Librarian 3D Model Ultra Librarian STHV748SQ CAD Model

Description

The STHV748SQ, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art high voltage pulse generator designed for a variety of ultrasonic applications. This advanced component is part of ST's high voltage product lineup and is specifically optimized for medical ultrasound imaging systems, but its versatility extends to non-destructive testing and industrial flaw detection as well.

Key Features

  • Advanced Technology: The STHV748SQ utilizes ST's cutting-edge BCD (Bipolar, CMOS, DMOS) technology for high voltage capability. This ensures robust performance and reliability for critical applications.
  • High Voltage Outputs: With an impressive 4 independent channels, each capable of providing output voltages up to ±90V, the STHV748SQ can drive complex transducer arrays with precision and efficiency.
  • Integrated Diodes: The inclusion of integrated diodes for each channel provides a built-in damper function, which is essential for protecting the device and ensuring the longevity of the system.
  • Flexible Operating Modes: The device supports both single-ended and differential input modes, offering flexibility to designers for different system requirements.
  • Programmable Pulse Width: Pulse widths can be programmed to match the specific needs of the application, allowing for fine-tuned control over ultrasonic pulses.
  • Low Power Consumption: Despite its high performance, the STHV748SQ is designed for low power consumption, which is critical for portable and battery-powered devices.

Applications

The STHV748SQ's versatility makes it suitable for a wide range of high voltage pulsing applications, including:

  • Medical Ultrasound Imaging
  • Non-Destructive Testing Equipment
  • Industrial Flaw Detection
  • Particle Accelerators
  • Printed Electronics

With its robust design, programmable features, and high voltage capabilities, the STHV748SQ from STMicroelectronics represents a powerful solution for designers seeking to enhance the performance and reliability of their high voltage pulsing systems.

You May Also Be Interested in

Maxim Integrated
MAX4842 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $3.0788
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $2.9249
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.4572
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
QUAD TFT/LCD DC-DC CONVERTER
Lowest to $15.4766
Maxim Integrated
FEEDBACK INTEGRATOR
Lowest to $2.5756
Texas Instruments
IC CTLR POINT OF LOAD 64VQFN / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
Lowest to $4.0218
Maxim Integrated
PMIC FOR CELL PHONE / PMIC
Lowest to $6.1090

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4812 $80.9624
4+ $33.2154 $132.8616
5+ $32.1774 $160.8870
7+ $31.1394 $217.9758
9+ $30.1014 $270.9126
12+ $26.9875 $323.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess