Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839055-STI7101DWC
Ultra Librarian 3D Model Ultra Librarian STI7101DWC CAD Model

Description

The STI7101DWC is a cutting-edge, high-definition set-top box decoder SoC from STMicroelectronics, designed to deliver an immersive multimedia experience. This advanced system-on-chip (SoC) integrates a powerful processing core with an array of features tailored to meet the demands of modern digital entertainment systems.

Key Features

  • High-Performance CPU: At the heart of the STI7101DWC is a high-speed processor capable of handling complex computations required for decoding high-definition video and audio content, ensuring smooth and responsive user experiences.
  • Advanced Video Decoding: The SoC supports various video codecs, including H.264, MPEG2, and VC-1, enabling it to decode a wide range of video formats with exceptional clarity and color fidelity.
  • Superior Audio Processing: Compatibility with leading audio standards such as Dolby Digital and DTS ensures that the STI7101DWC delivers a rich and immersive audio experience, complementing the high-quality video output.
  • High-Speed Connectivity: With integrated Ethernet and USB interfaces, the STI7101DWC offers fast and reliable connections for a variety of peripherals and networked devices, facilitating seamless content streaming and data transfer.
  • Secure Content Delivery: The inclusion of advanced security features ensures that the STI7101DWC can handle DRM-protected content, making it suitable for use in applications where content protection is a priority.

Applications

The STI7101DWC is designed to power high-definition set-top boxes, PVRs, and interactive TV services. Its robust feature set makes it an ideal choice for service providers seeking to offer their customers a premium viewing experience, with support for the latest video and audio standards, as well as secure content delivery.

Why Choose STI7101DWC?

STMicroelectronics' commitment to innovation is embodied in the STI7101DWC, offering a blend of performance, security, and connectivity that is hard to match. Whether for live TV, on-demand content, or interactive applications, this SoC provides a future-proof solution that can adapt to the ever-evolving landscape of digital entertainment.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621
B&K Precision
FUNCTION GENERATOR 2MHZ
Lowest to $1.2095
ECAD model for 4010A
Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611
Amphenol
CONN ADAPTER 4P-4P F-F INLINE
Need more? Email Us
ECAD model for IA-A04F-A04F-0000-01
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $216.6189
ECAD model for 60600
820
Keystone Electronics
TERM LUG STRIP 5POS 0.375" SNGLE
Need more? Email Us
ECAD model for 820
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention