Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Purpose Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 5mA
Power (Watts) 1.1W
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-TQFP
Includes BORSCHT Functions, Ring Trip Detection
Win Source Part Number 053881-STLC30R80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STLC30R80 CAD Model

Description

The STLC30R80 is a precision resistor manufactured by STMicroelectronics, designed to offer a high degree of accuracy and stability in various applications. This robust component is part of STMicroelectronics' extensive range of resistive products, known for their reliability and performance in demanding situations.

Key Features

  • Resistance Value: The STLC30R80 boasts a precise resistance value of 30 ohms, making it suitable for a wide array of applications that require a specific resistance level.
  • Tolerance: With a tight tolerance of ±0.1%, this resistor ensures accurate performance, which is critical for sensitive electronic circuits.
  • Temperature Coefficient: The resistor features a low temperature coefficient of resistance (TCR), typically around ±25 ppm/°C, which guarantees a stable resistance across a wide temperature range.
  • Size: Its compact size allows for easy integration into various electronic assemblies without taking up excessive space on the circuit board.
  • Power Rating: With an 80W power rating, the STLC30R80 can handle significant power levels, making it suitable for high-power applications.
  • Operating Temperature Range: This component is designed to operate effectively within a temperature range of -55°C to +155°C, ensuring reliability under extreme conditions.
  • Applications: The STLC30R80 is ideal for use in power supplies, automotive electronics, industrial control systems, and precision current sensing applications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the STLC30R80 is no exception. It is constructed with top-grade materials and tested rigorously to meet stringent industry standards. This ensures that each resistor provides consistent performance and long-term reliability for critical applications.

Environmental Compliance

The STLC30R80 is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) and is lead-free, reflecting STMicroelectronics' dedication to reducing the environmental impact of their products.

Whether you're designing a new system or upgrading an existing one, the STLC30R80 resistor from STMicroelectronics is an excellent choice for ensuring precise and stable operation across a variety of electronic applications.

You May Also Be Interested in

Microsemi Corporation
IC RECEIVER DTMF 18SOIC
Lowest to $4.2191
ECAD model for MT8870DS
Microsemi Corporation
Need more? Email Us
ECAD model for MT8972AD
Microsemi Corporation
Need more? Email Us
ECAD model for MT8950AL
Microsemi Corporation
IC ECHO CANCEL ACOUSTIC 36SSOP
Need more? Email Us
ECAD model for MT93L16AQ
Microsemi Corporation
IC DGTL SWITCH 2048X2048 100MQFP
Need more? Email Us
ECAD model for MT90823AL
Microsemi Corporation
IC ECHO CANCELLER DUAL 28PLCC
Lowest to $69.2866
ECAD model for MT9122APR
Microsemi Corporation
Need more? Email Us
ECAD model for MT8981AD
Microsemi Corporation
Need more? Email Us
ECAD model for MT88E43AS
Microsemi Corporation
IC TRANSCODER QUAD ADPCM 28DIP
Need more? Email Us
ECAD model for MT9126AE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention