EN
  • EN
  • DE

STLUX383A

Part No STLUX383A
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DIGITAL CTLR PWM 38TSSOP  /  Lighting PMIC 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Lighting
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number STLUX
Other Names 497-16905-1,497-16905-2,497-16905-2INACTIVE,497-16905,STLUX383A,497-16905-1,497-16905-2,497-16905-6,497-16905-6INACTIVE,497-16905-6
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253142-STLUX383A
Ultra Librarian 3D Model Ultra Librarian STLUX383A CAD Model

Description

STLUX383A - Advanced Digital LED Controller

The STLUX383A from STMicroelectronics is an innovative digital controller designed specifically for LED lighting applications. This advanced device is part of ST's state-of-the-art STPOWER family and is tailored to provide a high level of performance and efficiency in driving and controlling LED arrays.

Key Features

  • State-of-the-Art Digital Control: The STLUX383A integrates a sophisticated digital control algorithm that ensures precise LED current control, enabling consistent luminosity and color stability over time and temperature variations.
  • Multiple Dimming Options: The controller supports various dimming techniques, including analog and PWM dimming, giving designers flexibility to implement the desired brightness levels and power-saving features.
  • High-Efficiency Operation: Designed with power efficiency in mind, the STLUX383A helps to reduce overall energy consumption, making it an ideal choice for eco-friendly lighting solutions.
  • Flexibility in Design: The device is suitable for a wide range of LED lighting applications, from residential and commercial lighting to architectural and street lighting, thanks to its versatile configuration options.
  • Robust Protection Features: The STLUX383A comes with built-in protection mechanisms against overcurrent, overheating, and other electrical anomalies, ensuring the longevity and reliability of the lighting system.

Applications

The STLUX383A is perfect for a variety of LED lighting applications, including:

  • LED lamps and bulbs
  • LED panels and downlights
  • Outdoor lighting such as street lights
  • Architectural lighting
  • Emergency lighting systems

With its advanced features and capabilities, the STLUX383A from STMicroelectronics stands out as a top-tier solution for designers looking to create sophisticated, high-performance LED lighting systems. Its combination of digital control precision, energy efficiency, and robust protection makes it a smart choice for modern lighting applications where quality and reliability are paramount.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess