EN
  • EN
  • DE

TPS65951A1ZGUR

Part No TPS65951A1ZGUR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT W/9 LDO 169BGA / Handheld/Mobile Devices, OMAP™ PMIC 169-BGA MicroStar (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Applications Handheld/Mobile Devices, OMAP™
Voltage - Supply 2.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 169-LFBGA
Supplier Device Package 169-BGA MicroStar (12x12)
Base Product Number TPS65951
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339092-TPS65951A1ZGUR
Ultra Librarian 3D Model Ultra Librarian TPS65951A1ZGUR CAD Model

Description

Product Overview: TPS65951A1ZGUR by Texas Instruments

The TPS65951A1ZGUR is a highly integrated power management and audio codec IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile product is engineered to meet the power management requirements of advanced portable applications such as smartphones, tablets, and other multimedia devices.

At the heart of the TPS65951A1ZGUR lies a range of features that ensure efficient and reliable operation. The device includes multiple DC/DC converters, LDO regulators, an audio codec, and a host of additional features such as battery charging and power sequencing control. This integration helps in reducing system complexity, component count, and overall footprint, leading to more compact and power-efficient designs.

The power management section of the TPS65951A1ZGUR contains four high-efficiency step-down converters for processor cores, memory, and I/O power supplies. It also includes up to 11 LDOs for analog and digital supplies, each with programmable output voltages, enabling precise power delivery to meet the needs of various subsystems within the device.

The audio codec section provides high-quality audio capabilities with multiple audio interfaces. It supports features such as stereo DAC, stereo ADC, microphone inputs, speaker and headset outputs, and digital audio interfaces. These features make it an ideal choice for applications requiring superior audio performance without compromising on power efficiency.

TI's TPS65951A1ZGUR also boasts an I2C control interface, allowing for easy programming and control over the entire system. The device is packaged in a compact 139-ball BGA (ZGU) package, ensuring a minimal footprint on the PCB and compatibility with space-constrained applications.

In summary, the TPS65951A1ZGUR from Texas Instruments is a comprehensive solution, blending power management and audio functionalities to deliver a high-performance, space-efficient component suitable for a wide array of portable electronics.

You May Also Be Interested in

EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,586 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess