EN
  • EN
  • DE

MAX5954AETX+T

Part No MAX5954AETX+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT PLUG CTRLR PCI EXP 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Hot Plug Controller
Number of Channels 3
Internal Switch(s) Both
Applications PCI Express
Features Auto Retry, OVP, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage (V) 3V ~ 3.6V, 10.8V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Feature Pins AUXON, /FAULT, /FON, ON, /PRES-DET, /PWRGD
Part Number Series MAX5954
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811456-MAX5954AETX+T
Ultra Librarian 3D Model Ultra Librarian MAX5954AETX+T CAD Model

Description

Maxim Integrated MAX5954AETX+T Hot-Swap Controller

The MAX5954AETX+T is a state-of-the-art hot-swap controller designed by Maxim Integrated, catering to the needs of high-performance computing and server applications. This robust integrated circuit allows for the safe insertion and removal of circuit boards from a live backplane without causing any electrical disruption to the system, making it an essential component for maintaining system integrity and uptime.

Equipped with a range of features, the MAX5954AETX+T is designed to manage the inrush current during the insertion of a card, thereby preventing damage to the connectors and the backplane's power distribution network. It supports a wide operating voltage range, typically from 1V to 16V, which makes it versatile for various applications, including enterprise-level systems that demand reliability and performance.

The device incorporates an adjustable overcurrent protection feature that safeguards the system from excessive current draw. Additionally, the MAX5954AETX+T provides under-voltage and over-voltage lockout protections, ensuring that the power supply remains within safe operating limits. Its circuit breaker function is programmable, allowing designers to customize the response to overcurrent events according to specific system requirements.

Maxim Integrated has designed the MAX5954AETX+T with a compact footprint, available in a small, thermally efficient 36-pin thin QFN package. This space-saving design is particularly beneficial for dense PCB layouts where board real estate is at a premium. Furthermore, the device's integrated MOSFETs and internal charge pump eliminate the need for external components, thus simplifying the design and reducing the bill of materials for the end product.

The MAX5954AETX+T also features a daisy-chainable fault-reporting system, which allows for the cascading of multiple devices for coordinated fault management across several boards or power channels. This feature is particularly useful in complex systems where monitoring and controlling multiple power rails is critical.

In summary, the MAX5954AETX+T from Maxim Integrated is a comprehensive hot-swap controller solution that offers advanced protection features, programmability, and a compact design, making it an ideal choice for high-availability systems that cannot afford downtime due to maintenance or upgrades.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9855 $53.9130
12+ $8.4058 $100.8696
19+ $8.1160 $154.2040
27+ $7.5363 $203.4801
35+ $7.2464 $253.6240
44+ $6.9566 $306.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess