Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 708320-STM32F031C6T6
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F031C6
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F031C6T6 CAD Model

Description

STM32F031C6T6 Microcontroller - STMicroelectronics

The STM32F031C6T6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics that offers a perfect blend of energy efficiency, performance, and affordability. This microcontroller is part of the STM32F0 series, which is renowned for its excellent value and ease of use, making it an ideal choice for a wide range of applications, from simple consumer products to complex industrial systems.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: Comes equipped with 32 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for application code and data.
  • Analog: Includes multiple analog features, such as 10-bit ADC (Analog to Digital Converters) with up to 16 channels, allowing for precise sensor signal acquisition.
  • Timers: Offers a range of timers, including a basic timer, a SysTick timer, and multiple general-purpose timers for a variety of timing and PWM tasks.
  • Communication: Features I2C, USART, SPI, and CAN interfaces for versatile communication options with other devices and peripherals.
  • I/Os: Up to 28 I/O ports, all of which are 5V-tolerant, ensuring compatibility with a wide range of sensors and actuators.
  • Debugging: Integrated with in-circuit debugging and programming via SWD (Serial Wire Debug) for easy development and troubleshooting.
  • Power Efficiency: Designed with power management features such as multiple low-power modes to ensure efficient power consumption for battery-powered and energy-sensitive applications.
  • Package: Available in a 48-pin LQFP package that balances compactness with accessibility for ease of PCB design.

Applications

The STM32F031C6T6 is highly versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Automation
  • Home Automation
  • Medical Devices
  • Smart Sensors
  • Lighting Control
  • Motor Control

STMicroelectronics provides comprehensive software support for the STM32F031C6T6, including the STM32Cube software development kit, which features HAL (Hardware Abstraction Layer) libraries, middleware solutions, and examples to accelerate the development process. With its blend of performance, power efficiency, and development support, the STM32F031C6T6 is an excellent choice for both hobbyists and professional developers looking to create cost-effective and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3868 $50.8020
36+ $2.7789 $100.0404
56+ $2.6921 $150.7576
77+ $2.6052 $200.6004
100+ $2.5184 $251.8400
133+ $2.2579 $300.3007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,305 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention